Microchip Technology, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3PE1500-PQG208 A3PE1500-PQG208

Description
Manufacturer: Microchip Technology Win Source Part Number: 846721-A3PE1500-PQG2 08 Series: ProASIC3E Features: series Field Programmable Gate Array (FPGA) IC 147 276480 Package: Tray Number of I/O: 147 Family Name: A3PE1500 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 24 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1100-1037, A3PE1500PQG208
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 846721-A3PE1500-PQG2 08 Series: ProASIC3E Features: series Field Programmable Gate Array (FPGA) IC 147 276480 Package: Tray Number of I/O: 147 Family Name: A3PE1500 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 24 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1100-1037, A3PE1500PQG208
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3PE1500-PQG208 - 846721-A3PE1500-PQG208 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3PE1500-PQG208
846721-A3PE1500-PQG208
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3PE1500-PQG208 846721-A3PE1500-PQG208
Manufacturer: Microchip Technology Win Source Part Number: 846721-A3PE1500-PQG2 08 Series: ProASIC3E Features: series Field Programmable Gate Array (FPGA) IC 147 276480 Package: Tray Number of I/O: 147 Family Name: A3PE1500 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 24 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1100-1037, A3PE1500PQG208

Manufacturer: Microchip Technology
Win Source Part Number: 846721-A3PE1500-PQG208
Series: ProASIC3E
Features: series Field Programmable Gate Array (FPGA) IC 147 276480
Package: Tray
Number of I/O: 147
Family Name: A3PE1500
Categories: Integrated Circuits (ICs)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 24
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1100-1037, A3PE1500PQG208

Buy Now Datasheet
FPGA Programmable Logic Device - 696-A3PE1500-PQG208 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-A3PE1500-PQG208
FPGA Programmable Logic Device 696-A3PE1500-PQG208
IC FPGA 147 I/O 208QFP Product overview: A3PE1500-PQG208 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3PE1500-PQG208 can be used for catalog matching and distributor lookup.

IC FPGA 147 I/O 208QFP Product overview: A3PE1500-PQG208 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3PE1500-PQG208 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 1100-1037-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
1100-1037-ND
FPGAs (Field Programmable Gate Array) 1100-1037-ND
ProASIC3E Field Programmable Gate Array (FPGA) IC 147 276480 208-BFQFP

ProASIC3E Field Programmable Gate Array (FPGA) IC 147 276480 208-BFQFP

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - A3PE1500-PQG208 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
A3PE1500-PQG208
Embedded - FPGAs (Field Programmable Gate Array) A3PE1500-PQG208
IC FPGA 147 I/O 208QFP

IC FPGA 147 I/O 208QFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - A3PE1500-PQG208 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
A3PE1500-PQG208
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A3PE1500-PQG208
IC FPGA 147 I/O 208QFP

IC FPGA 147 I/O 208QFP

Supplier's Site
FPGAs (Field Programmable Gate Array) - A3PE1500-PQG208 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A3PE1500-PQG208
FPGAs (Field Programmable Gate Array) A3PE1500-PQG208
ProASIC3E Field Programmable Gate Array (FPGA) IC 147 276480 208-BFQFP

ProASIC3E Field Programmable Gate Array (FPGA) IC 147 276480 208-BFQFP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 846721-A3PE1500-PQG208 696-A3PE1500-PQG208 1100-1037-ND A3PE1500-PQG208 A3PE1500-PQG208 A3PE1500-PQG208
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3PE1500-PQG208 FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
System Gates 1.50E6 1.50E6 1.50E6
Registers 38400
Package Type Other; Tray Other; 208-BFQFP QFP; Other; 208-BFQFP
Pins 208 208
Internal Frequency 350 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K60EFC144-2 - Lingto Electronic Limited
Specs
System Gates 162000
Logic Cells / Logic Blocks 2560
User I/Os 92 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details