ProASIC3L Field Programmable Gate Array (FPGA) IC 341 516096 484-BGA
IC FPGA 341 I/O 484FBGA Product overview: A3PE3000L-FG484M from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3PE3000L-FG484M
ProASIC3L Field Programmable Gate Array (FPGA) IC 341 516096 484-BGA
IC FPGA 341 I/O 484FBGA
IC FPGA 341 I/O 484FBGA
IC FPGA 341 I/O 484FBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | A3PE3000L-FG484M-ND | 696-A3PE3000L-FG484M | A3PE3000L-FG484M | A3PE3000L-FG484M | A3PE3000L-FG484M | A3PE3000L-FG484M |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 484-BGA | Other; Tray | Other; 484-BGA | Other; 484-BGA | ||
| Pins | 484 | 484 | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| System Gates | 3.00E6 | 3.00E6 | 3.00E6 | 3.00E6 | ||
| Registers | 75264 |