Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A3PN030-ZQNG48

Description
Win Source Part Number: 1174245-A3PN030-ZQNG 48 Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: ProASIC3 nano Package: Tray Standard Package: 260 Mounting: SMD (SMT) Number of I/O: 34 Number of Gates: 30000 Voltage - Supply: 1.425V ~ 1.575V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFN (6x6) Temperature Range - Operating: -20°C ~ 85°C (TJ) Alternative Parts (Cross-Reference): A3PN030ZQNG48; ECCN: 3A991D Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: A3PN030
Request a Quote Datasheet
Description
Win Source Part Number: 1174245-A3PN030-ZQNG 48 Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: ProASIC3 nano Package: Tray Standard Package: 260 Mounting: SMD (SMT) Number of I/O: 34 Number of Gates: 30000 Voltage - Supply: 1.425V ~ 1.575V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFN (6x6) Temperature Range - Operating: -20°C ~ 85°C (TJ) Alternative Parts (Cross-Reference): A3PN030ZQNG48; ECCN: 3A991D Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: A3PN030
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1174245-A3PN030-ZQNG48 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1174245-A3PN030-ZQNG48
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1174245-A3PN030-ZQNG48
Win Source Part Number: 1174245-A3PN030-ZQNG 48 Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: ProASIC3 nano Package: Tray Standard Package: 260 Mounting: SMD (SMT) Number of I/O: 34 Number of Gates: 30000 Voltage - Supply: 1.425V ~ 1.575V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFN (6x6) Temperature Range - Operating: -20°C ~ 85°C (TJ) Alternative Parts (Cross-Reference): A3PN030ZQNG48; ECCN: 3A991D Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: A3PN030

Win Source Part Number: 1174245-A3PN030-ZQNG48
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: ProASIC3 nano
Package: Tray
Standard Package: 260
Mounting: SMD (SMT)
Number of I/O: 34
Number of Gates: 30000
Voltage - Supply: 1.425V ~ 1.575V
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-QFN (6x6)
Temperature Range - Operating: -20°C ~ 85°C (TJ)
Alternative Parts (Cross-Reference): A3PN030ZQNG48;
ECCN: 3A991D
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: A3PN030

Buy Now Datasheet
FPGA Programmable Logic Device - 696-A3PN030-ZQNG48 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-A3PN030-ZQNG48
FPGA Programmable Logic Device 696-A3PN030-ZQNG48
IC FPGA 34 I/O 48QFN Product overview: A3PN030-ZQNG48 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3PN030-ZQNG48 can be used for catalog matching and distributor lookup.

IC FPGA 34 I/O 48QFN Product overview: A3PN030-ZQNG48 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3PN030-ZQNG48 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
A3PN030-ZQNG48
Embedded - FPGAs (Field Programmable Gate Array) A3PN030-ZQNG48
IC FPGA 34 I/O 48QFN

IC FPGA 34 I/O 48QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - A3PN030-ZQNG48 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
A3PN030-ZQNG48
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A3PN030-ZQNG48
IC FPGA 34 I/O 48QFN

IC FPGA 34 I/O 48QFN

Supplier's Site
FPGAs (Field Programmable Gate Array) - A3PN030-ZQNG48 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A3PN030-ZQNG48
FPGAs (Field Programmable Gate Array) A3PN030-ZQNG48
ProASIC3 nano Field Programmable Gate Array (FPGA) IC 34 48-VFQFN Exposed Pad

ProASIC3 nano Field Programmable Gate Array (FPGA) IC 34 48-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1174245-A3PN030-ZQNG48 696-A3PN030-ZQNG48 A3PN030-ZQNG48 A3PN030-ZQNG48 A3PN030-ZQNG48
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
System Gates 30000 30000 30000 30000
Operating Temperature -20 to 85 C (-4 to 185 F) -20 C (-4 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Supply Voltage Other; 1.425V ~ 1.575V Other; 1.425V ~ 1.575V Other Other; 1.425V ~ 1.575V
Registers 768
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K30AFC484-3 - Lingto Electronic Limited
Specs
System Gates 69000
Logic Cells / Logic Blocks 1728
User I/Os 246 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details