ProASIC3E Field Programmable Gate Array (FPGA) IC 147 276480 208-BFQFP
Win Source Part Number: 1357195-A3PE1500-PQG
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Fake Threat In the Open Market: 39 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Series: ProASIC3E
Package: Tray
Product Status: Active
Package / Case: 208-BFQFP
Supplier Device Package: 208-PQFP (28x28)
Base Product Number: A3PE1500
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: 3A991D
Voltage - Supply: 1.425V ~ 1.575V
Total RAM Bits: 276480
Number of I/O: 147
Number of Gates: 1500000
IC FPGA 147 I/O 208QFP Product overview: A3PE1500-PQG208I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3PE1500-PQG208I
ProASIC3E Field Programmable Gate Array (FPGA) IC 147 276480 208-BFQFP
IC FPGA 147 I/O 208QFP
IC FPGA 147 I/O 208QFP
IC FPGA 147 I/O 208QFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | A3PE1500-PQG208I-ND | 1357195-A3PE1500-PQG208I | 696-A3PE1500-PQG208I | A3PE1500-PQG208I | A3PE1500-PQG208I | A3PE1500-PQG208I | A3PE1500-PQG208I |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 208-BFQFP | Other; Tray | QFP; Other; 208-BFQFP | QFP; Other; 208-BFQFP | |||
| Pins | 208 | 208 | |||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||
| System Gates | 1.50E6 | 1.50E6 | 1.50E6 | 1.50E6 | 1.50E6 | ||
| Supply Voltage | Other; 1.425V ~ 1.575V | Other; 1.425 V to 1.575 V | Other; 1.425V ~ 1.575V | Other; 1.425V ~ 1.575V | Other |