Microchip Technology, Inc. FPGAs (Field Programmable Gate Array) A3PN060-VQG100

Description
ProASIC3 nano Field Programmable Gate Array (FPGA) IC 71 18432 100-TQFP
Request a Quote
Description
ProASIC3 nano Field Programmable Gate Array (FPGA) IC 71 18432 100-TQFP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A3PN060-VQG100 is a Field Programmable Gate Array (FPGA) from Quarktwin Technology Ltd. It features a low power architecture designed for efficiency in various applications. The device supports a range of I/O standards and offers a flexible configuration, allowing engineers to tailor the FPGA to specific project requirements. It includes built-in low power modes, which help in reducing energy consumption during operation. The architecture is optimized for high performance and reliability, making it suitable for applications in industrial, automotive, and consumer electronics sectors. The A3PN060-VQG100 is designed to facilitate rapid prototyping and development, providing engineers with the tools needed to implement complex digital designs efficiently.

Datasheet Summary
Powered by GS/AI

The A3PN060-VQG100 is a Field Programmable Gate Array (FPGA) from Quarktwin Technology Ltd. It features a low power architecture designed for efficiency in various applications. The device supports a range of I/O standards and offers a flexible configuration, allowing engineers to tailor the FPGA to specific project requirements. It includes built-in low power modes, which help in reducing energy consumption during operation. The architecture is optimized for high performance and reliability, making it suitable for applications in industrial, automotive, and consumer electronics sectors. The A3PN060-VQG100 is designed to facilitate rapid prototyping and development, providing engineers with the tools needed to implement complex digital designs efficiently.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 1100-1040-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
1100-1040-ND
FPGAs (Field Programmable Gate Array) 1100-1040-ND
ProASIC3 nano Field Programmable Gate Array (FPGA) IC 71 18432 100-TQFP

ProASIC3 nano Field Programmable Gate Array (FPGA) IC 71 18432 100-TQFP

Buy Now Datasheet
FPGA Programmable Logic Device - 696-A3PN060-VQG100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-A3PN060-VQG100
FPGA Programmable Logic Device 696-A3PN060-VQG100
IC FPGA 71 I/O 100VQFP Product overview: A3PN060-VQG100 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3PN060-VQG100 can be used for catalog matching and distributor lookup.

IC FPGA 71 I/O 100VQFP Product overview: A3PN060-VQG100 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3PN060-VQG100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - A3PN060-VQG100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
A3PN060-VQG100
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A3PN060-VQG100
IC FPGA 71 I/O 100VQFP

IC FPGA 71 I/O 100VQFP

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - A3PN060-VQG100 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
A3PN060-VQG100
Embedded - FPGAs (Field Programmable Gate Array) A3PN060-VQG100
IC FPGA 71 I/O 100VQFP

IC FPGA 71 I/O 100VQFP

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - A3PN060-VQG100 - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
A3PN060-VQG100
FPGAs (Field Programmable Gate Array) A3PN060-VQG100
IC FPGA 71 I/O 100VQFP

IC FPGA 71 I/O 100VQFP

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - A3PN060-VQG100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A3PN060-VQG100
FPGAs (Field Programmable Gate Array) A3PN060-VQG100
ProASIC3 nano Field Programmable Gate Array (FPGA) IC 71 18432 100-TQFP

ProASIC3 nano Field Programmable Gate Array (FPGA) IC 71 18432 100-TQFP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1100-1040-ND 696-A3PN060-VQG100 A3PN060-VQG100 A3PN060-VQG100 A3PN060-VQG100 A3PN060-VQG100
Product Name FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type TQFP; Other; 100-TQFP Other; Tray QFP; TQFP QFP; Other; 100-TQFP QFP; TQFP; Other; 100-TQFP
Pins 100 100
Operating Temperature -20 to 85 C (-4 to 185 F) -20 C (-4 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
System Gates 60000 60000 60000 60000
Registers 1536
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S180F1508C5N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 179400
User I/Os 1170 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details