IC FPGA 280 I/O 484FBGA Product overview: A3PE1500-FG484I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3PE1500-FG484I can be used for catalog matching and distributor lookup.
ProASIC3E Field Programmable Gate Array (FPGA) IC 280 276480 484-BGA
Manufacturer: Microchip Technology
Win Source Part Number: 1323165-A3PE1500-FG4
Category: Integrated Circuits (ICs)>Embedded>FPGAs
Packaging: Tray
Standard Package: 60
Mounting: Surface Mount
Number of I/O: 280
Total RAM Bits: 276480
Number of Gates: 1500000
Voltage - Supply: 1.425V ~ 1.575V
Supplier Device Package: 484-FPBGA (23x23)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Case / Package: 484-BGA
ECCN: 3A991D
Fake Threat In the Open Market: 83
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: A3PE1500
RoHS Status: RoHS non-compliant
IC FPGA 280 I/O 484FBGA
IC FPGA 280 I/O 484FBGA
ProASIC3E Field Programmable Gate Array (FPGA) IC 280 276480 484-BGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-A3PE1500-FG484I | A3PE1500-FG484I-ND | 1323165-A3PE1500-FG484I | A3PE1500-FG484I | A3PE1500-FG484I | A3PE1500-FG484I |
| Product Name | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| System Gates | 1.50E6 | 1.50E6 | 1.50E6 | 1.50E6 | ||
| Registers | 38400 | |||||
| Package Type | Other; Tray | Other; 484-BGA | Other; 484-BGA | Other; 484-BGA | ||
| Pins | 484 | 484 | ||||
| Internal Frequency | 350 MHz |