IC FPGA 177 I/O 256FBGA Product overview: A3P600-FG256I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3P600-FG256I can be used for catalog matching and distributor lookup.
ProASIC3 Field Programmable Gate Array (FPGA) IC 177 110592 256-LBGA
Manufacturer: Microchip Technology
Win Source Part Number: 908952-A3P600-FG256I
Series: ProASIC3
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 256-LBGA
Package: 256-LBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 177
Family Name: A3P600
Categories: Integrated Circuits (ICs)
Case / Package: 256-FPBGA (17x17)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1100-1254, A3P600-FG256I-ND
IC FPGA 177 I/O 256FBGA
IC FPGA 177 I/O 256FBGA
IC FPGA 177 I/O 256FBGA
ProASIC3 Field Programmable Gate Array (FPGA) IC 177 110592 256-LBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-A3P600-FG256I | 1100-1254-ND | 908952-A3P600-FG256I | A3P600-FG256I | A3P600-FG256I | A3P600-FG256I | A3P600-FG256I |
| Product Name | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P600-FG256I | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| System Gates | 600000 | 600000 | 600000 | 600000 | |||
| Registers | 13824 | ||||||
| Package Type | Other; Tray | Other; 256-LBGA | Other; 256-FPBGA (17x17) | Other; 256-LBGA | Other; 256-LBGA | ||
| Pins | 256 | 256 | |||||
| Internal Frequency | 350 MHz |