The A3PN010-2QNG48I is a Field Programmable Gate Array (FPGA) from Quarktwin Technology Ltd., designed for low power applications. It features a compact 48-VFQFN package, making it suitable for space-constrained designs. The ProASIC3 nano architecture supports a variety of digital logic functions and is optimized for low power consumption, which is beneficial for battery-operated devices. The device includes multiple low power modes, allowing for energy-efficient operation during idle periods. Additionally, it supports a range of I/O standards and has built-in security features for data protection. This FPGA is ideal for applications requiring flexibility and low power usage, such as consumer electronics, industrial automation, and portable devices.
IC FPGA 34 I/O 48QFN Product overview: A3PN010-2QNG48I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3PN010-2QNG48I can be used for catalog matching and distributor lookup.
Win Source Part Number: 987481-A3PN010-2QNG4
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: ProASIC3 nano
Package: Tray
Standard Package: 260
Mounting: SMD (SMT)
Number of I/O: 34
Number of Gates: 10000
Voltage - Supply: 1.425V ~ 1.575V
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-QFN (6x6)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: A3PN010
ProASIC3 nano Field Programmable Gate Array (FPGA) IC 34 48-VFQFN Exposed Pad
IC FPGA 34 I/O 48QFN
IC FPGA 34 I/O 48QFN
IC FPGA 34 I/O 48QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-A3PN010-2QNG48I | 987481-A3PN010-2QNG48I | A3PN010-2QNG48I | A3PN010-2QNG48I | A3PN010-2QNG48I | A3PN010-2QNG48I |
| Product Name | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| System Gates | 10000 | 10000 | 10000 | 10000 | 10000 | |
| Registers | 260 | |||||
| Package Type | Other; Tray | Other; 48-VFQFN Exposed Pad | Other; 48-VFQFN Exposed Pad | |||
| Pins | 48 |