IC FPGA 154 I/O 208QFP Product overview: A3P600-1PQG208I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3P600-1PQG208I can be used for catalog matching and distributor lookup.
IC FPGA 154 I/O 208QFP
IC FPGA 154 I/O 208QFP
ProASIC3 Field Programmable Gate Array (FPGA) IC 154 110592 208-BFQFP
IC FPGA 154 I/O 208QFP
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-A3P600-1PQG208I | A3P600-1PQG208I | A3P600-1PQG208I | A3P600-1PQG208I | A3P600-1PQG208I |
| Product Name | FPGA Programmable Logic Device | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| System Gates | 600000 | 600000 | 600000 | 600000 | |
| Registers | 13824 | ||||
| Package Type | Other; Tray | QFP; Other; 208-BFQFP | QFP; Other; 208-BFQFP | ||
| Pins | 208 | ||||
| Internal Frequency | 272 MHz |