Intel Corporation FPGAs (Field Programmable Gate Array) 5SGSMD3H2F35C1N

Description
Stratix® V GS Field Programmable Gate Array (FPGA) IC 432 13312000 236000 1152-BBGA, FCBGA
Request a Quote
Description
Stratix® V GS Field Programmable Gate Array (FPGA) IC 432 13312000 236000 1152-BBGA, FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5SGSMD3H2F35C1N is part of the Stratix V family of FPGAs from Lingto Electronic Limited, featuring a 28-nm architecture. This FPGA is designed for high-performance applications, supporting integrated transceivers with data rates up to 28.05 Gbps, making it suitable for bandwidth-centric applications such as PCI Express Gen3 and data-intensive tasks for 40G/100G systems. The device includes a variety of integrated hard intellectual property (IP) blocks, enhancing its functionality for digital signal processing (DSP) applications. It offers multiple variants tailored for different application needs, including high-bandwidth optical communications and advanced DSP capabilities. The FPGA supports a significant number of I/O pins and is optimized for both prototyping and production, allowing for a seamless transition to HardCopy V ASICs for higher volume applications.

Datasheet Summary
Powered by GS/AI

The 5SGSMD3H2F35C1N is part of the Stratix V family of FPGAs from Lingto Electronic Limited, featuring a 28-nm architecture. This FPGA is designed for high-performance applications, supporting integrated transceivers with data rates up to 28.05 Gbps, making it suitable for bandwidth-centric applications such as PCI Express Gen3 and data-intensive tasks for 40G/100G systems. The device includes a variety of integrated hard intellectual property (IP) blocks, enhancing its functionality for digital signal processing (DSP) applications. It offers multiple variants tailored for different application needs, including high-bandwidth optical communications and advanced DSP capabilities. The FPGA supports a significant number of I/O pins and is optimized for both prototyping and production, allowing for a seamless transition to HardCopy V ASICs for higher volume applications.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 5SGSMD3H2F35C1N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5SGSMD3H2F35C1N-ND
FPGAs (Field Programmable Gate Array) 5SGSMD3H2F35C1N-ND
Stratix® V GS Field Programmable Gate Array (FPGA) IC 432 13312000 236000 1152-BBGA, FCBGA

Stratix® V GS Field Programmable Gate Array (FPGA) IC 432 13312000 236000 1152-BBGA, FCBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5SGSMD3H2F35C1N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5SGSMD3H2F35C1N
FPGAs (Field Programmable Gate Array) 5SGSMD3H2F35C1N
Stratix® V GS Field Programmable Gate Array (FPGA) IC 432 13312000 236000 1152-BBGA, FCBGA

Stratix® V GS Field Programmable Gate Array (FPGA) IC 432 13312000 236000 1152-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5SGSMD3H2F35C1N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5SGSMD3H2F35C1N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5SGSMD3H2F35C1N
IC FPGA 432 I/O 1152FBGA

IC FPGA 432 I/O 1152FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5SGSMD3H2F35C1N
FPGA - Field Programmable Gate Array 5SGSMD3H2F35C1N
FPGA - Field Programmable Gate Array FPGA - Stratix V GS 688 LABs 432 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix V GS 688 LABs 432 IOs

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5SGSMD3H2F35C1N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5SGSMD3H2F35C1N
Embedded - FPGAs (Field Programmable Gate Array) 5SGSMD3H2F35C1N
IC FPGA 432 I/O 1152FBGA

IC FPGA 432 I/O 1152FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 5SGSMD3H2F35C1N-ND 5SGSMD3H2F35C1N 5SGSMD3H2F35C1N 5SGSMD3H2F35C1N 5SGSMD3H2F35C1N
Product Name FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1152-BBGA, FCBGA Other; 1152-BBGA, FCBGA
Pins 1152
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 236000 236000
Unlock Full Specs
to access all available technical data