Intel Corporation FPGAs (Field Programmable Gate Array) 5SGSMD4E1H29C2N

Description
Stratix® V GS Field Programmable Gate Array (FPGA) IC 360 19456000 360000 780-BBGA, FCBGA
Request a Quote
Description
Stratix® V GS Field Programmable Gate Array (FPGA) IC 360 19456000 360000 780-BBGA, FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5SGSMD4E1H29C2N is part of the Stratix V family of FPGAs from Lingto Electronic Limited, featuring a 28-nm architecture. This device is optimized for high-performance applications, particularly in bandwidth-centric and data-intensive scenarios, such as 40G/100G optical communications and high-precision digital signal processing. It includes integrated transceivers capable of operating at data rates up to 28.05 Gbps, making it suitable for applications requiring ultra-high bandwidth. The Stratix V family offers various device variants, with the GS variant providing a significant number of variable precision DSP blocks, supporting extensive digital signal processing capabilities. The device also supports PCI Express Gen3, enhancing its utility in high-speed data transfer applications. Additionally, it features advanced power management and error detection capabilities, ensuring reliability in critical applications. Engineers considering this FPGA should evaluate its specifications against their project requirements, particularly in terms of processing power, bandwidth needs, and integration capabilities.

Datasheet Summary
Powered by GS/AI

The 5SGSMD4E1H29C2N is part of the Stratix V family of FPGAs from Lingto Electronic Limited, featuring a 28-nm architecture. This device is optimized for high-performance applications, particularly in bandwidth-centric and data-intensive scenarios, such as 40G/100G optical communications and high-precision digital signal processing. It includes integrated transceivers capable of operating at data rates up to 28.05 Gbps, making it suitable for applications requiring ultra-high bandwidth. The Stratix V family offers various device variants, with the GS variant providing a significant number of variable precision DSP blocks, supporting extensive digital signal processing capabilities. The device also supports PCI Express Gen3, enhancing its utility in high-speed data transfer applications. Additionally, it features advanced power management and error detection capabilities, ensuring reliability in critical applications. Engineers considering this FPGA should evaluate its specifications against their project requirements, particularly in terms of processing power, bandwidth needs, and integration capabilities.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 5SGSMD4E1H29C2N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5SGSMD4E1H29C2N-ND
FPGAs (Field Programmable Gate Array) 5SGSMD4E1H29C2N-ND
Stratix® V GS Field Programmable Gate Array (FPGA) IC 360 19456000 360000 780-BBGA, FCBGA

Stratix® V GS Field Programmable Gate Array (FPGA) IC 360 19456000 360000 780-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5SGSMD4E1H29C2N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5SGSMD4E1H29C2N
Embedded - FPGAs (Field Programmable Gate Array) 5SGSMD4E1H29C2N
IC FPGA 360 I/O 780HBGA

IC FPGA 360 I/O 780HBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5SGSMD4E1H29C2N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5SGSMD4E1H29C2N
FPGAs (Field Programmable Gate Array) 5SGSMD4E1H29C2N
Stratix® V GS Field Programmable Gate Array (FPGA) IC 360 19456000 360000 780-BBGA, FCBGA

Stratix® V GS Field Programmable Gate Array (FPGA) IC 360 19456000 360000 780-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5SGSMD4E1H29C2N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5SGSMD4E1H29C2N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5SGSMD4E1H29C2N
IC FPGA 360 I/O 780HBGA

IC FPGA 360 I/O 780HBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5SGSMD4E1H29C2N
FPGA - Field Programmable Gate Array 5SGSMD4E1H29C2N
FPGA - Field Programmable Gate Array FPGA - Stratix V GS 957 LABs 360 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix V GS 957 LABs 360 IOs

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 5SGSMD4E1H29C2N-ND 5SGSMD4E1H29C2N 5SGSMD4E1H29C2N 5SGSMD4E1H29C2N 5SGSMD4E1H29C2N
Product Name FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 780-BBGA, FCBGA Other; 780-BBGA, FCBGA
Pins 780
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 360000 360000
Unlock Full Specs
to access all available technical data

Similar Products

Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details