Intel Corporation FPGAs (Field Programmable Gate Array) 5SGSMD4K2F40I3LN

Description
Stratix® V GS Field Programmable Gate Array (FPGA) IC 696 19456000 360000 1517-BBGA, FCBGA
Request a Quote
Description
Stratix® V GS Field Programmable Gate Array (FPGA) IC 696 19456000 360000 1517-BBGA, FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5SGSMD4K2F40I3LN is a member of the Stratix V family of FPGAs from Quarktwin Technology Ltd. It features a core speed grade of I3, which is suitable for industrial applications. This FPGA supports a range of transceiver speed grades, allowing for high-speed data transmission capabilities. The device is designed to operate under defined electrical characteristics, ensuring reliable performance across various applications. It is available in a 1517-BBGA package, making it suitable for space-constrained designs. The operating conditions include a maximum junction temperature of 125°C and a variety of power supply requirements, which must be adhered to for optimal functionality. This FPGA is ideal for engineers looking for a flexible and high-performance solution for complex digital designs.

Datasheet Summary
Powered by GS/AI

The 5SGSMD4K2F40I3LN is a member of the Stratix V family of FPGAs from Quarktwin Technology Ltd. It features a core speed grade of I3, which is suitable for industrial applications. This FPGA supports a range of transceiver speed grades, allowing for high-speed data transmission capabilities. The device is designed to operate under defined electrical characteristics, ensuring reliable performance across various applications. It is available in a 1517-BBGA package, making it suitable for space-constrained designs. The operating conditions include a maximum junction temperature of 125°C and a variety of power supply requirements, which must be adhered to for optimal functionality. This FPGA is ideal for engineers looking for a flexible and high-performance solution for complex digital designs.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 5SGSMD4K2F40I3LN-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5SGSMD4K2F40I3LN-ND
FPGAs (Field Programmable Gate Array) 5SGSMD4K2F40I3LN-ND
Stratix® V GS Field Programmable Gate Array (FPGA) IC 696 19456000 360000 1517-BBGA, FCBGA

Stratix® V GS Field Programmable Gate Array (FPGA) IC 696 19456000 360000 1517-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5SGSMD4K2F40I3LN - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5SGSMD4K2F40I3LN
Embedded - FPGAs (Field Programmable Gate Array) 5SGSMD4K2F40I3LN
IC FPGA 696 I/O 1517FBGA

IC FPGA 696 I/O 1517FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5SGSMD4K2F40I3LN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5SGSMD4K2F40I3LN
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5SGSMD4K2F40I3LN
IC FPGA 696 I/O 1517FBGA

IC FPGA 696 I/O 1517FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - 5SGSMD4K2F40I3LN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5SGSMD4K2F40I3LN
FPGAs (Field Programmable Gate Array) 5SGSMD4K2F40I3LN
Stratix® V GS Field Programmable Gate Array (FPGA) IC 696 19456000 360000 1517-BBGA, FCBGA

Stratix® V GS Field Programmable Gate Array (FPGA) IC 696 19456000 360000 1517-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5SGSMD4K2F40I3LN
FPGA - Field Programmable Gate Array 5SGSMD4K2F40I3LN
FPGA - Field Programmable Gate Array FPGA - Stratix V GS 957 LABS 696 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix V GS 957 LABS 696 IOs

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 5SGSMD4K2F40I3LN-ND 5SGSMD4K2F40I3LN 5SGSMD4K2F40I3LN 5SGSMD4K2F40I3LN 5SGSMD4K2F40I3LN
Product Name FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 1517-BBGA, FCBGA Other; 1517-BBGA, FCBGA
Pins 1517
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Logic Cells / Logic Blocks 360000 360000
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details