Intel Corporation FPGAs (Field Programmable Gate Array) 5SGXEA3K3F40I3L

Description
Stratix® V GX Field Programmable Gate Array (FPGA) IC 696 19456000 340000 1517-BBGA, FCBGA
Request a Quote
Description
Stratix® V GX Field Programmable Gate Array (FPGA) IC 696 19456000 340000 1517-BBGA, FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5SGXEA3K3F40I3L is a member of the Stratix V FPGA family from Lingto Electronic Limited, designed for high-performance applications. It features a core speed grade of -3, which allows for efficient processing capabilities. The device supports a wide range of operating conditions, with commercial and industrial temperature grades available, ensuring reliability in various environments. This FPGA offers a significant number of I/O pins, specifically 696, and is packaged in a 1517FBGA format, facilitating integration into complex systems. The device is optimized for power consumption and includes advanced transceiver specifications, making it suitable for high-speed data communication applications. Engineers considering this FPGA should evaluate its performance characteristics, including power supply requirements and maximum ratings, to ensure compatibility with their project specifications.

Datasheet Summary
Powered by GS/AI

The 5SGXEA3K3F40I3L is a member of the Stratix V FPGA family from Lingto Electronic Limited, designed for high-performance applications. It features a core speed grade of -3, which allows for efficient processing capabilities. The device supports a wide range of operating conditions, with commercial and industrial temperature grades available, ensuring reliability in various environments. This FPGA offers a significant number of I/O pins, specifically 696, and is packaged in a 1517FBGA format, facilitating integration into complex systems. The device is optimized for power consumption and includes advanced transceiver specifications, making it suitable for high-speed data communication applications. Engineers considering this FPGA should evaluate its performance characteristics, including power supply requirements and maximum ratings, to ensure compatibility with their project specifications.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 5SGXEA3K3F40I3L-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5SGXEA3K3F40I3L-ND
FPGAs (Field Programmable Gate Array) 5SGXEA3K3F40I3L-ND
Stratix® V GX Field Programmable Gate Array (FPGA) IC 696 19456000 340000 1517-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 696 19456000 340000 1517-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXEA3K3F40I3L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5SGXEA3K3F40I3L
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5SGXEA3K3F40I3L
IC FPGA 696 I/O 1517FBGA

IC FPGA 696 I/O 1517FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - 5SGXEA3K3F40I3L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5SGXEA3K3F40I3L
FPGAs (Field Programmable Gate Array) 5SGXEA3K3F40I3L
Stratix® V GX Field Programmable Gate Array (FPGA) IC 696 19456000 340000 1517-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 696 19456000 340000 1517-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5SGXEA3K3F40I3L
FPGA - Field Programmable Gate Array 5SGXEA3K3F40I3L
FPGA - Field Programmable Gate Array FPGA - Stratix V GX 957 LABS 696 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix V GX 957 LABS 696 IOs

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5SGXEA3K3F40I3L - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5SGXEA3K3F40I3L
Embedded - FPGAs (Field Programmable Gate Array) 5SGXEA3K3F40I3L
IC FPGA 696 I/O 1517FBGA

IC FPGA 696 I/O 1517FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 5SGXEA3K3F40I3L-ND 5SGXEA3K3F40I3L 5SGXEA3K3F40I3L 5SGXEA3K3F40I3L 5SGXEA3K3F40I3L
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1517-BBGA, FCBGA Other; 1517-BBGA, FCBGA
Pins 1517
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other Other; 0.82V ~ 0.88V
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details