Stratix® V E Field Programmable Gate Array (FPGA) IC 840 53248000 952000 1932-BBGA, FCBGA
FPGA - Field Programmable Gate Array FPGA - Stratix V E 2640 LABs 840 IOs
IC FPGA 840 I/O 1932FBGA
Stratix® V E Field Programmable Gate Array (FPGA) IC 840 53248000 952000 1932-BBGA, FCBGA
IC FPGA 840 I/O 1932FBGA
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 5SEEBF45C3N-ND | 5SEEBF45C3N | 5SEEBF45C3N | 5SEEBF45C3N | 5SEEBF45C3N |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 1932-BBGA, FCBGA | Other; 1932-BBGA, FCBGA | |||
| Pins | 1932 | ||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |||
| Supply Voltage | Other | Other; 0.82V ~ 0.88V |