Intel Corporation FPGAs (Field Programmable Gate Array) 5SGSED8K2F40I3

Description
Stratix® V GS Field Programmable Gate Array (FPGA) IC 696 51200000 695000 1517-BBGA, FCBGA
Request a Quote
Description
Stratix® V GS Field Programmable Gate Array (FPGA) IC 696 51200000 695000 1517-BBGA, FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5SGSED8K2F40I3 is part of the Stratix V family of FPGAs from Lingto Electronic Limited, designed using a 28-nanometer process technology. This FPGA features an enhanced core architecture and integrated transceivers capable of data rates up to 28.05 Gbps, making it suitable for high-performance applications such as 40G/100G optical communications and data-intensive processing tasks. The device supports a variety of protocols, including PCI Express Gen3, and is optimized for applications requiring high bandwidth and precision digital signal processing. It includes a range of integrated hard intellectual property blocks, which can facilitate rapid prototyping and transition to HardCopy V ASICs for higher volume production. The 5SGSED8K2F40I3 is equipped with 696 I/O pins and is packaged in a 1517FBGA format, providing flexibility for various design requirements.

Datasheet Summary
Powered by GS/AI

The 5SGSED8K2F40I3 is part of the Stratix V family of FPGAs from Lingto Electronic Limited, designed using a 28-nanometer process technology. This FPGA features an enhanced core architecture and integrated transceivers capable of data rates up to 28.05 Gbps, making it suitable for high-performance applications such as 40G/100G optical communications and data-intensive processing tasks. The device supports a variety of protocols, including PCI Express Gen3, and is optimized for applications requiring high bandwidth and precision digital signal processing. It includes a range of integrated hard intellectual property blocks, which can facilitate rapid prototyping and transition to HardCopy V ASICs for higher volume production. The 5SGSED8K2F40I3 is equipped with 696 I/O pins and is packaged in a 1517FBGA format, providing flexibility for various design requirements.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 5SGSED8K2F40I3-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5SGSED8K2F40I3-ND
FPGAs (Field Programmable Gate Array) 5SGSED8K2F40I3-ND
Stratix® V GS Field Programmable Gate Array (FPGA) IC 696 51200000 695000 1517-BBGA, FCBGA

Stratix® V GS Field Programmable Gate Array (FPGA) IC 696 51200000 695000 1517-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5SGSED8K2F40I3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5SGSED8K2F40I3
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5SGSED8K2F40I3
IC FPGA 696 I/O 1517FBGA

IC FPGA 696 I/O 1517FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - 5SGSED8K2F40I3 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5SGSED8K2F40I3
Embedded - FPGAs (Field Programmable Gate Array) 5SGSED8K2F40I3
IC FPGA 696 I/O 1517FBGA

IC FPGA 696 I/O 1517FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5SGSED8K2F40I3
FPGA - Field Programmable Gate Array 5SGSED8K2F40I3
FPGA - Field Programmable Gate Array Stratix V GS

FPGA - Field Programmable Gate Array Stratix V GS

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5SGSED8K2F40I3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5SGSED8K2F40I3
FPGAs (Field Programmable Gate Array) 5SGSED8K2F40I3
Stratix® V GS Field Programmable Gate Array (FPGA) IC 696 51200000 695000 1517-BBGA, FCBGA

Stratix® V GS Field Programmable Gate Array (FPGA) IC 696 51200000 695000 1517-BBGA, FCBGA

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 5SGSED8K2F40I3-ND 5SGSED8K2F40I3 5SGSED8K2F40I3 5SGSED8K2F40I3 5SGSED8K2F40I3
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array)
Package Type Other; 1517-BBGA, FCBGA Other; 1517-BBGA, FCBGA
Pins 1517
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other Other; 0.82V ~ 0.88V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX40GF1020C6 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 41250
User I/Os 624 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details