Intel Corporation FPGAs (Field Programmable Gate Array) 5SGSED8N3F45I3N

Description
Stratix® V GS Field Programmable Gate Array (FPGA) IC 840 51200000 695000 1932-BBGA, FCBGA
Request a Quote
Description
Stratix® V GS Field Programmable Gate Array (FPGA) IC 840 51200000 695000 1932-BBGA, FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5SGSED8N3F45I3N is a member of the Stratix V family of FPGAs from Lingto Electronic Limited, designed for high-performance applications. It features 840 I/O pins and comes in a 1932FBGA package, making it suitable for complex designs requiring extensive connectivity. The device supports various core speed grades, including commercial and industrial options, allowing for flexibility in performance and thermal management. Electrical characteristics include a core voltage supply range of 1.35V and a programmable power technology supply of up to 1.8V. The operating junction temperature ranges from -55°C to 125°C, ensuring reliability in diverse environments. The FPGA is equipped with advanced transceiver capabilities, supporting data rates up to 14.1 Gbps, which is critical for high-speed communication applications. Engineers considering this FPGA should evaluate its specifications against their project requirements, particularly in terms of speed, power consumption, and environmental conditions.

Datasheet Summary
Powered by GS/AI

The 5SGSED8N3F45I3N is a member of the Stratix V family of FPGAs from Lingto Electronic Limited, designed for high-performance applications. It features 840 I/O pins and comes in a 1932FBGA package, making it suitable for complex designs requiring extensive connectivity. The device supports various core speed grades, including commercial and industrial options, allowing for flexibility in performance and thermal management. Electrical characteristics include a core voltage supply range of 1.35V and a programmable power technology supply of up to 1.8V. The operating junction temperature ranges from -55°C to 125°C, ensuring reliability in diverse environments. The FPGA is equipped with advanced transceiver capabilities, supporting data rates up to 14.1 Gbps, which is critical for high-speed communication applications. Engineers considering this FPGA should evaluate its specifications against their project requirements, particularly in terms of speed, power consumption, and environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 5SGSED8N3F45I3N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5SGSED8N3F45I3N-ND
FPGAs (Field Programmable Gate Array) 5SGSED8N3F45I3N-ND
Stratix® V GS Field Programmable Gate Array (FPGA) IC 840 51200000 695000 1932-BBGA, FCBGA

Stratix® V GS Field Programmable Gate Array (FPGA) IC 840 51200000 695000 1932-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5SGSED8N3F45I3N
FPGA - Field Programmable Gate Array 5SGSED8N3F45I3N
FPGA - Field Programmable Gate Array FPGA - Stratix V GS 2567 LABS 840 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix V GS 2567 LABS 840 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5SGSED8N3F45I3N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5SGSED8N3F45I3N
FPGAs (Field Programmable Gate Array) 5SGSED8N3F45I3N
Stratix® V GS Field Programmable Gate Array (FPGA) IC 840 51200000 695000 1932-BBGA, FCBGA

Stratix® V GS Field Programmable Gate Array (FPGA) IC 840 51200000 695000 1932-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5SGSED8N3F45I3N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5SGSED8N3F45I3N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5SGSED8N3F45I3N
IC FPGA 840 I/O 1932FBGA

IC FPGA 840 I/O 1932FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - 5SGSED8N3F45I3N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5SGSED8N3F45I3N
Embedded - FPGAs (Field Programmable Gate Array) 5SGSED8N3F45I3N
IC FPGA 840 I/O 1932FBGA

IC FPGA 840 I/O 1932FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 5SGSED8N3F45I3N-ND 5SGSED8N3F45I3N 5SGSED8N3F45I3N 5SGSED8N3F45I3N 5SGSED8N3F45I3N
Product Name FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1932-BBGA, FCBGA Other; 1932-BBGA, FCBGA
Pins 1932
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Logic Cells / Logic Blocks 695000 695000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200CB356C9 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 271 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details