Intel Corporation FPGAs (Field Programmable Gate Array) 5SGSMD4K3F40C3N

Description
Stratix® V GS Field Programmable Gate Array (FPGA) IC 696 19456000 360000 1517-BBGA, FCBGA
Request a Quote
Description
Stratix® V GS Field Programmable Gate Array (FPGA) IC 696 19456000 360000 1517-BBGA, FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5SGSMD4K3F40C3N is a member of the Stratix V family of FPGAs from Quarktwin Technology Ltd., designed using 28-nm TSMC process technology. This FPGA features a core voltage of 0.85-V or 0.9-V and is optimized for high-performance applications, particularly in bandwidth-centric and data-intensive domains. It supports integrated transceivers capable of data rates up to 28.05 Gbps, making it suitable for applications such as 40G/100G optical communications and high-precision digital signal processing. The device includes a rich set of building blocks, such as adaptive logic modules, embedded memory blocks, and variable precision DSP blocks, which enhance its performance and flexibility. It also features an Embedded HardCopy Block for hardening IP instantiation of PCIe protocols. The FPGA supports various interfacing options, including general-purpose I/Os with 1.6-Gbps LVDS and a 1,066-MHz external memory interface. With its high logic density and advanced power management capabilities, the 5SGSMD4K3F40C3N is suitable for applications in military communications, network test equipment, and high-performance computing. This FPGA provides a low-risk path to HardCopy ASICs for higher volume production, making it a versatile choice for engineers looking to implement complex designs.

Datasheet Summary
Powered by GS/AI

The 5SGSMD4K3F40C3N is a member of the Stratix V family of FPGAs from Quarktwin Technology Ltd., designed using 28-nm TSMC process technology. This FPGA features a core voltage of 0.85-V or 0.9-V and is optimized for high-performance applications, particularly in bandwidth-centric and data-intensive domains. It supports integrated transceivers capable of data rates up to 28.05 Gbps, making it suitable for applications such as 40G/100G optical communications and high-precision digital signal processing. The device includes a rich set of building blocks, such as adaptive logic modules, embedded memory blocks, and variable precision DSP blocks, which enhance its performance and flexibility. It also features an Embedded HardCopy Block for hardening IP instantiation of PCIe protocols. The FPGA supports various interfacing options, including general-purpose I/Os with 1.6-Gbps LVDS and a 1,066-MHz external memory interface. With its high logic density and advanced power management capabilities, the 5SGSMD4K3F40C3N is suitable for applications in military communications, network test equipment, and high-performance computing. This FPGA provides a low-risk path to HardCopy ASICs for higher volume production, making it a versatile choice for engineers looking to implement complex designs.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 5SGSMD4K3F40C3N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5SGSMD4K3F40C3N-ND
FPGAs (Field Programmable Gate Array) 5SGSMD4K3F40C3N-ND
Stratix® V GS Field Programmable Gate Array (FPGA) IC 696 19456000 360000 1517-BBGA, FCBGA

Stratix® V GS Field Programmable Gate Array (FPGA) IC 696 19456000 360000 1517-BBGA, FCBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5SGSMD4K3F40C3N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5SGSMD4K3F40C3N
FPGAs (Field Programmable Gate Array) 5SGSMD4K3F40C3N
Stratix® V GS Field Programmable Gate Array (FPGA) IC 696 19456000 360000 1517-BBGA, FCBGA

Stratix® V GS Field Programmable Gate Array (FPGA) IC 696 19456000 360000 1517-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5SGSMD4K3F40C3N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5SGSMD4K3F40C3N
Embedded - FPGAs (Field Programmable Gate Array) 5SGSMD4K3F40C3N
IC FPGA 696 I/O 1517FBGA

IC FPGA 696 I/O 1517FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5SGSMD4K3F40C3N
FPGA - Field Programmable Gate Array 5SGSMD4K3F40C3N
FPGA - Field Programmable Gate Array FPGA - Stratix V GS 957 LABs 696 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix V GS 957 LABs 696 IOs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5SGSMD4K3F40C3N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5SGSMD4K3F40C3N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5SGSMD4K3F40C3N
IC FPGA 696 I/O 1517FBGA

IC FPGA 696 I/O 1517FBGA

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 5SGSMD4K3F40C3N-ND 5SGSMD4K3F40C3N 5SGSMD4K3F40C3N 5SGSMD4K3F40C3N 5SGSMD4K3F40C3N
Product Name FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1517-BBGA, FCBGA Other; 1517-BBGA, FCBGA
Pins 1517
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 360000 360000
Unlock Full Specs
to access all available technical data