Intel Corporation FPGAs (Field Programmable Gate Array) 5SGSMD4K3F40I3L

Description
Stratix® V GS Field Programmable Gate Array (FPGA) IC 696 19456000 360000 1517-BBGA, FCBGA
Request a Quote
Description
Stratix® V GS Field Programmable Gate Array (FPGA) IC 696 19456000 360000 1517-BBGA, FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5SGSMD4K3F40I3L is a member of the Stratix V family of FPGAs from Lingto Electronic Limited, designed for high-performance applications. It features a core speed grade of -3, which allows for efficient processing capabilities. The device supports a maximum operating junction temperature of 125°C and is available in a 1517FBGA package with 696 I/O pins, making it suitable for complex designs requiring extensive connectivity. This FPGA is rated for both commercial and industrial temperature grades, ensuring versatility in various environments. It includes advanced transceiver specifications, with support for multiple speed grades, enhancing its ability to handle high-speed data transmission. The device's electrical characteristics detail power consumption and operating conditions, which are critical for optimizing performance and reliability in embedded systems. Engineers considering this FPGA should evaluate its specifications against project requirements, particularly in terms of speed, temperature tolerance, and I/O capabilities, to determine its suitability for their applications.

Datasheet Summary
Powered by GS/AI

The 5SGSMD4K3F40I3L is a member of the Stratix V family of FPGAs from Lingto Electronic Limited, designed for high-performance applications. It features a core speed grade of -3, which allows for efficient processing capabilities. The device supports a maximum operating junction temperature of 125°C and is available in a 1517FBGA package with 696 I/O pins, making it suitable for complex designs requiring extensive connectivity. This FPGA is rated for both commercial and industrial temperature grades, ensuring versatility in various environments. It includes advanced transceiver specifications, with support for multiple speed grades, enhancing its ability to handle high-speed data transmission. The device's electrical characteristics detail power consumption and operating conditions, which are critical for optimizing performance and reliability in embedded systems. Engineers considering this FPGA should evaluate its specifications against project requirements, particularly in terms of speed, temperature tolerance, and I/O capabilities, to determine its suitability for their applications.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 5SGSMD4K3F40I3L-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5SGSMD4K3F40I3L-ND
FPGAs (Field Programmable Gate Array) 5SGSMD4K3F40I3L-ND
Stratix® V GS Field Programmable Gate Array (FPGA) IC 696 19456000 360000 1517-BBGA, FCBGA

Stratix® V GS Field Programmable Gate Array (FPGA) IC 696 19456000 360000 1517-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5SGSMD4K3F40I3L
FPGA - Field Programmable Gate Array 5SGSMD4K3F40I3L
FPGA - Field Programmable Gate Array FPGA - Stratix V GS 957 LABS 696 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix V GS 957 LABS 696 IOs

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5SGSMD4K3F40I3L - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5SGSMD4K3F40I3L
Embedded - FPGAs (Field Programmable Gate Array) 5SGSMD4K3F40I3L
IC FPGA 696 I/O 1517FBGA

IC FPGA 696 I/O 1517FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5SGSMD4K3F40I3L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5SGSMD4K3F40I3L
FPGAs (Field Programmable Gate Array) 5SGSMD4K3F40I3L
Stratix® V GS Field Programmable Gate Array (FPGA) IC 696 19456000 360000 1517-BBGA, FCBGA

Stratix® V GS Field Programmable Gate Array (FPGA) IC 696 19456000 360000 1517-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5SGSMD4K3F40I3L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5SGSMD4K3F40I3L
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5SGSMD4K3F40I3L
IC FPGA 696 I/O 1517FBGA

IC FPGA 696 I/O 1517FBGA

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 5SGSMD4K3F40I3L-ND 5SGSMD4K3F40I3L 5SGSMD4K3F40I3L 5SGSMD4K3F40I3L 5SGSMD4K3F40I3L
Product Name FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1517-BBGA, FCBGA Other; 1517-BBGA, FCBGA
Pins 1517
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Logic Cells / Logic Blocks 360000 360000
Unlock Full Specs
to access all available technical data

Similar Products

Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details