Intel Corporation FPGAs (Field Programmable Gate Array) 5SGSMD5H2F35C2N

Description
Stratix® V GS Field Programmable Gate Array (FPGA) IC 552 39936000 457000 1152-BBGA, FCBGA
Request a Quote
Description
Stratix® V GS Field Programmable Gate Array (FPGA) IC 552 39936000 457000 1152-BBGA, FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5SGSMD5H2F35C2N is a member of the Stratix V family of FPGAs from Quarktwin Technology Ltd., designed using 28-nm TSMC process technology. This FPGA features an enhanced core architecture and integrated transceivers capable of data rates up to 28.05 Gbps, making it suitable for high-bandwidth applications such as 40G/100G optical communications and data-intensive processing tasks. This device includes a rich set of building blocks, such as adaptive logic modules, embedded memory blocks, and variable precision DSP blocks, which support high-performance digital signal processing. The FPGA also incorporates an Embedded HardCopy Block for hardening IP instantiation, particularly for PCIe protocols. The 5SGSMD5H2F35C2N is optimized for applications requiring high logic density and performance, making it a viable option for engineers looking to implement complex designs in areas like military communications, network testing, and high-performance computing. Its capabilities for dynamic reconfiguration and power management further enhance its utility in demanding environments.

Datasheet Summary
Powered by GS/AI

The 5SGSMD5H2F35C2N is a member of the Stratix V family of FPGAs from Quarktwin Technology Ltd., designed using 28-nm TSMC process technology. This FPGA features an enhanced core architecture and integrated transceivers capable of data rates up to 28.05 Gbps, making it suitable for high-bandwidth applications such as 40G/100G optical communications and data-intensive processing tasks. This device includes a rich set of building blocks, such as adaptive logic modules, embedded memory blocks, and variable precision DSP blocks, which support high-performance digital signal processing. The FPGA also incorporates an Embedded HardCopy Block for hardening IP instantiation, particularly for PCIe protocols. The 5SGSMD5H2F35C2N is optimized for applications requiring high logic density and performance, making it a viable option for engineers looking to implement complex designs in areas like military communications, network testing, and high-performance computing. Its capabilities for dynamic reconfiguration and power management further enhance its utility in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 5SGSMD5H2F35C2N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5SGSMD5H2F35C2N-ND
FPGAs (Field Programmable Gate Array) 5SGSMD5H2F35C2N-ND
Stratix® V GS Field Programmable Gate Array (FPGA) IC 552 39936000 457000 1152-BBGA, FCBGA

Stratix® V GS Field Programmable Gate Array (FPGA) IC 552 39936000 457000 1152-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5SGSMD5H2F35C2N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5SGSMD5H2F35C2N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5SGSMD5H2F35C2N
IC FPGA 552 I/O 1152FBGA

IC FPGA 552 I/O 1152FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5SGSMD5H2F35C2N
FPGA - Field Programmable Gate Array 5SGSMD5H2F35C2N
FPGA - Field Programmable Gate Array FPGA - Stratix V GS 2014 LABs 552 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix V GS 2014 LABs 552 IOs

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5SGSMD5H2F35C2N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5SGSMD5H2F35C2N
Embedded - FPGAs (Field Programmable Gate Array) 5SGSMD5H2F35C2N
IC FPGA 552 I/O 1152FBGA

IC FPGA 552 I/O 1152FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5SGSMD5H2F35C2N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5SGSMD5H2F35C2N
FPGAs (Field Programmable Gate Array) 5SGSMD5H2F35C2N
Stratix® V GS Field Programmable Gate Array (FPGA) IC 552 39936000 457000 1152-BBGA, FCBGA

Stratix® V GS Field Programmable Gate Array (FPGA) IC 552 39936000 457000 1152-BBGA, FCBGA

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 5SGSMD5H2F35C2N-ND 5SGSMD5H2F35C2N 5SGSMD5H2F35C2N 5SGSMD5H2F35C2N 5SGSMD5H2F35C2N
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; 1152-BBGA, FCBGA Other; 1152-BBGA, FCBGA
Pins 1152
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other Other; 0.87V ~ 0.93V
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details