The Quarktwin Technology Ltd. Stratix V E FPGA (part number 5SEE9H40C2L) is designed using 28-nm TSMC process technology and features a core voltage of 0.85-V or 0.9-V. This FPGA variant offers high logic density, with nearly one million logic elements, making it suitable for applications such as ASIC and system emulation, diagnostic imaging, and instrumentation. Common features include a redesigned adaptive logic module (ALM), 20 Kbit embedded memory blocks, and variable precision DSP blocks capable of supporting signal processing with precision ranging from 9x9 to 54x54. The device supports high-performance applications with integrated transceivers, offering data rates up to 12.5 Gbps and capabilities for backplane and optical interface applications. The Stratix V E FPGA also includes advanced power management features, programmable power technology, and a comprehensive fabric clocking network. It supports various configuration methods, including serial and parallel flash interfaces, and offers enhanced security features such as AES design security and tamper protection. This FPGA is optimized for high-performance, data-intensive applications, making it a suitable choice for engineers looking for a versatile and powerful FPGA solution.
Stratix® V E Field Programmable Gate Array (FPGA) IC 696 53248000 840000 1517-BBGA, FCBGA
Stratix® V E Field Programmable Gate Array (FPGA) IC 696 53248000 840000 1517-BBGA, FCBGA
IC FPGA 696 I/O 1517HBGA
FPGA - Field Programmable Gate Array FPGA - Stratix V E 2640 LABS 696 IOs
IC FPGA 696 I/O 1517HBGA
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 5SEE9H40C2L-ND | 5SEE9H40C2L | 5SEE9H40C2L | 5SEE9H40C2L | 5SEE9H40C2L |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 1517-BBGA, FCBGA | Other; 1517-BBGA, FCBGA | |||
| Pins | 1517 | ||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |||
| Logic Cells / Logic Blocks | 840000 | 840000 |