Intel Corporation FPGAs (Field Programmable Gate Array) 5SGSMD5H3F35I3N

Description
Stratix® V GS Field Programmable Gate Array (FPGA) IC 552 39936000 457000 1152-BBGA, FCBGA
Request a Quote Datasheet
Description
Stratix® V GS Field Programmable Gate Array (FPGA) IC 552 39936000 457000 1152-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 5SGSMD5H3F35I3N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5SGSMD5H3F35I3N-ND
FPGAs (Field Programmable Gate Array) 5SGSMD5H3F35I3N-ND
Stratix® V GS Field Programmable Gate Array (FPGA) IC 552 39936000 457000 1152-BBGA, FCBGA

Stratix® V GS Field Programmable Gate Array (FPGA) IC 552 39936000 457000 1152-BBGA, FCBGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-5SGSMD5H3F35I3N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-5SGSMD5H3F35I3N
FPGA Programmable Logic Device 696-5SGSMD5H3F35I3N
Field Programmable Gate Array, 457000-Cell, CMOS, PBGA1152, FBGA-1152 Product overview: 5SGSMD5H3F35I3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5SGSMD5H3F35I3N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 457000-Cell, CMOS, PBGA1152, FBGA-1152 Product overview: 5SGSMD5H3F35I3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5SGSMD5H3F35I3N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1318208-5SGSMD5H3F35I3N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1318208-5SGSMD5H3F35I3N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1318208-5SGSMD5H3F35I3N
Manufacturer: Intel Win Source Part Number: 1318208-5SGSMD5H3F35 I3N Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 24 Mounting: Surface Mount Number of I/O: 552 Number of LABs/CLBs: 172600 Number of Logic Elements/Cells: 457000 Total RAM Bits: 39936000 Voltage - Supply: 0.82V ~ 0.88V Supplier Device Package: 1152-FBGA (35x35) Temperature Range - Operating: -40°C ~ 100°C (TJ) Case / Package: 1152-BBGA, FCBGA ECCN: 3A001A2C Fake Threat In the Open Market: 66 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: 969811 Base Product Number: 5SGSMD5 Product Status: Obsolete RoHS Status: RoHS Compliant

Manufacturer: Intel
Win Source Part Number: 1318208-5SGSMD5H3F35I3N
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Packaging: Tray
Standard Package: 24
Mounting: Surface Mount
Number of I/O: 552
Number of LABs/CLBs: 172600
Number of Logic Elements/Cells: 457000
Total RAM Bits: 39936000
Voltage - Supply: 0.82V ~ 0.88V
Supplier Device Package: 1152-FBGA (35x35)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Case / Package: 1152-BBGA, FCBGA
ECCN: 3A001A2C
Fake Threat In the Open Market: 66
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Other Part Number: 969811
Base Product Number: 5SGSMD5
Product Status: Obsolete
RoHS Status: RoHS Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5SGSMD5H3F35I3N
FPGA - Field Programmable Gate Array 5SGSMD5H3F35I3N
FPGA - Field Programmable Gate Array FPGA - Stratix V GS 2014 LABs 552 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix V GS 2014 LABs 552 IOs

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5SGSMD5H3F35I3N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5SGSMD5H3F35I3N
Embedded - FPGAs (Field Programmable Gate Array) 5SGSMD5H3F35I3N
IC FPGA 552 I/O 1152FBGA

IC FPGA 552 I/O 1152FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5SGSMD5H3F35I3N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5SGSMD5H3F35I3N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5SGSMD5H3F35I3N
IC FPGA 552 I/O 1152FBGA

IC FPGA 552 I/O 1152FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - 5SGSMD5H3F35I3N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5SGSMD5H3F35I3N
FPGAs (Field Programmable Gate Array) 5SGSMD5H3F35I3N
Stratix® V GS Field Programmable Gate Array (FPGA) IC 552 39936000 457000 1152-BBGA, FCBGA

Stratix® V GS Field Programmable Gate Array (FPGA) IC 552 39936000 457000 1152-BBGA, FCBGA

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 5SGSMD5H3F35I3N-ND 696-5SGSMD5H3F35I3N 1318208-5SGSMD5H3F35I3N 5SGSMD5H3F35I3N 5SGSMD5H3F35I3N 5SGSMD5H3F35I3N 5SGSMD5H3F35I3N
Product Name FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; 1152-BBGA, FCBGA Other; FBGA Other; 1152-BBGA, FCBGA Other; 1152-BBGA, FCBGA
Pins 1152
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Logic Cells / Logic Blocks 457000 457000 457000 457000
Unlock Full Specs
to access all available technical data

Similar Products

Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details