The 5SGSMD3H2F35I3L is a member of the Stratix V family of FPGAs from Quarktwin Technology Ltd. It features a core speed grade of -3, which is designed for high-performance applications. This FPGA supports a variety of operating conditions, including commercial and industrial temperature grades, making it suitable for diverse environments. The device is equipped with advanced transceiver capabilities, allowing for data rates up to 12.5 Gbps, which is beneficial for applications requiring high-speed data transfer. The Stratix V series is known for its flexibility and programmability, enabling engineers to customize the hardware to meet specific project requirements. The device also includes programmable I/O elements, which enhance its adaptability in various applications. Additionally, the FPGA's power consumption and switching characteristics are detailed in the datasheet, providing engineers with essential information for system design and integration. Overall, the 5SGSMD3H2F35I3L is a robust option for engineers looking for a high-performance FPGA that can handle demanding tasks in both commercial and industrial settings.
Stratix® V GS Field Programmable Gate Array (FPGA) IC 432 13312000 236000 1152-BBGA, FCBGA
IC FPGA 432 I/O 1152FBGA
IC FPGA 432 I/O 1152FBGA
Stratix® V GS Field Programmable Gate Array (FPGA) IC 432 13312000 236000 1152-BBGA, FCBGA
FPGA - Field Programmable Gate Array FPGA - Stratix V GS 688 LABS 432 IOs
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 5SGSMD3H2F35I3L-ND | 5SGSMD3H2F35I3L | 5SGSMD3H2F35I3L | 5SGSMD3H2F35I3L | 5SGSMD3H2F35I3L |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array |
| Package Type | Other; 1152-BBGA, FCBGA | Other; 1152-BBGA, FCBGA | |||
| Pins | 1152 | ||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |||
| Logic Cells / Logic Blocks | 236000 | 236000 |