Intel Corporation FPGAs (Field Programmable Gate Array) 5SGSED8K2F40I2LN

Description
Stratix® V GS Field Programmable Gate Array (FPGA) IC 696 51200000 695000 1517-BBGA, FCBGA
Request a Quote
Description
Stratix® V GS Field Programmable Gate Array (FPGA) IC 696 51200000 695000 1517-BBGA, FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5SGSED8K2F40I2LN is part of the Stratix V family of FPGAs from Lingto Electronic Limited, featuring a 28-nm architecture. This device is designed for high-performance applications, supporting integrated transceivers with data rates up to 28.05 Gbps, making it suitable for bandwidth-centric applications such as PCI Express Gen3 and data-intensive tasks for 40G/100G systems. The FPGA includes a variety of integrated hard intellectual property (IP) blocks, enhancing its versatility for different applications. It is optimized for high-precision digital signal processing (DSP) tasks and offers a low-risk path to HardCopy V ASICs for higher volume production. The device supports a significant number of I/O pins, making it adaptable for various project requirements.

Datasheet Summary
Powered by GS/AI

The 5SGSED8K2F40I2LN is part of the Stratix V family of FPGAs from Lingto Electronic Limited, featuring a 28-nm architecture. This device is designed for high-performance applications, supporting integrated transceivers with data rates up to 28.05 Gbps, making it suitable for bandwidth-centric applications such as PCI Express Gen3 and data-intensive tasks for 40G/100G systems. The FPGA includes a variety of integrated hard intellectual property (IP) blocks, enhancing its versatility for different applications. It is optimized for high-precision digital signal processing (DSP) tasks and offers a low-risk path to HardCopy V ASICs for higher volume production. The device supports a significant number of I/O pins, making it adaptable for various project requirements.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 5SGSED8K2F40I2LN-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5SGSED8K2F40I2LN-ND
FPGAs (Field Programmable Gate Array) 5SGSED8K2F40I2LN-ND
Stratix® V GS Field Programmable Gate Array (FPGA) IC 696 51200000 695000 1517-BBGA, FCBGA

Stratix® V GS Field Programmable Gate Array (FPGA) IC 696 51200000 695000 1517-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5SGSED8K2F40I2LN
FPGA - Field Programmable Gate Array 5SGSED8K2F40I2LN
FPGA - Field Programmable Gate Array FPGA - Stratix V GS 2567 LABS 696 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix V GS 2567 LABS 696 IOs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5SGSED8K2F40I2LN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5SGSED8K2F40I2LN
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5SGSED8K2F40I2LN
IC FPGA 696 I/O 1517FBGA

IC FPGA 696 I/O 1517FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - 5SGSED8K2F40I2LN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5SGSED8K2F40I2LN
FPGAs (Field Programmable Gate Array) 5SGSED8K2F40I2LN
Stratix® V GS Field Programmable Gate Array (FPGA) IC 696 51200000 695000 1517-BBGA, FCBGA

Stratix® V GS Field Programmable Gate Array (FPGA) IC 696 51200000 695000 1517-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5SGSED8K2F40I2LN - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5SGSED8K2F40I2LN
Embedded - FPGAs (Field Programmable Gate Array) 5SGSED8K2F40I2LN
IC FPGA 696 I/O 1517FBGA

IC FPGA 696 I/O 1517FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 5SGSED8K2F40I2LN-ND 5SGSED8K2F40I2LN 5SGSED8K2F40I2LN 5SGSED8K2F40I2LN 5SGSED8K2F40I2LN
Product Name FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1517-BBGA, FCBGA Other; 1517-BBGA, FCBGA
Pins 1517
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other Other; 0.82V ~ 0.88V
Unlock Full Specs
to access all available technical data

Similar Products

 - EP610LI-30 - Rochester Electronics
Specs
Package Type PLCC; Other; PLCC28
View Details
3 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details