Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5SGSMD8K3F40C2N 5SGSMD8K3F40C2N

Description
Manufacturer: Intel Win Source Part Number: 856788-5SGSMD8K3F40C 2N Series: Stratix® V GS Features: series Field Programmable Gate Array (FPGA) IC 696 51200000 695000 Package: Tray Number of I/O: 696 Part Status: Obsolete Family Name: 5SGSMD8 Categories: Integrated Circuits (ICs) ECCN: 3A001A2C Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 21 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 856788-5SGSMD8K3F40C 2N Series: Stratix® V GS Features: series Field Programmable Gate Array (FPGA) IC 696 51200000 695000 Package: Tray Number of I/O: 696 Part Status: Obsolete Family Name: 5SGSMD8 Categories: Integrated Circuits (ICs) ECCN: 3A001A2C Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 21 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5SGSMD8K3F40C2N - 856788-5SGSMD8K3F40C2N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5SGSMD8K3F40C2N
856788-5SGSMD8K3F40C2N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5SGSMD8K3F40C2N 856788-5SGSMD8K3F40C2N
Manufacturer: Intel Win Source Part Number: 856788-5SGSMD8K3F40C 2N Series: Stratix® V GS Features: series Field Programmable Gate Array (FPGA) IC 696 51200000 695000 Package: Tray Number of I/O: 696 Part Status: Obsolete Family Name: 5SGSMD8 Categories: Integrated Circuits (ICs) ECCN: 3A001A2C Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 21 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: Intel
Win Source Part Number: 856788-5SGSMD8K3F40C2N
Series: Stratix® V GS
Features: series Field Programmable Gate Array (FPGA) IC 696 51200000 695000
Package: Tray
Number of I/O: 696
Part Status: Obsolete
Family Name: 5SGSMD8
Categories: Integrated Circuits (ICs)
ECCN: 3A001A2C
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 21
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGA Programmable Logic Device - 696-5SGSMD8K3F40C2N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-5SGSMD8K3F40C2N
FPGA Programmable Logic Device 696-5SGSMD8K3F40C2N
Field Programmable Gate Array, 695000-Cell, CMOS, PBGA1517, FBGA-1517 Product overview: 5SGSMD8K3F40C2N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5SGSMD8K3F40C2N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 695000-Cell, CMOS, PBGA1517, FBGA-1517 Product overview: 5SGSMD8K3F40C2N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5SGSMD8K3F40C2N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5SGSMD8K3F40C2N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5SGSMD8K3F40C2N-ND
FPGAs (Field Programmable Gate Array) 5SGSMD8K3F40C2N-ND
Stratix® V GS Field Programmable Gate Array (FPGA) IC 696 51200000 695000 1517-BBGA, FCBGA

Stratix® V GS Field Programmable Gate Array (FPGA) IC 696 51200000 695000 1517-BBGA, FCBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5SGSMD8K3F40C2N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5SGSMD8K3F40C2N
FPGAs (Field Programmable Gate Array) 5SGSMD8K3F40C2N
Stratix® V GS Field Programmable Gate Array (FPGA) IC 696 51200000 695000 1517-BBGA, FCBGA

Stratix® V GS Field Programmable Gate Array (FPGA) IC 696 51200000 695000 1517-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5SGSMD8K3F40C2N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5SGSMD8K3F40C2N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5SGSMD8K3F40C2N
IC FPGA 696 I/O 1517FBGA

IC FPGA 696 I/O 1517FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - 5SGSMD8K3F40C2N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5SGSMD8K3F40C2N
Embedded - FPGAs (Field Programmable Gate Array) 5SGSMD8K3F40C2N
IC FPGA 696 I/O 1517FBGA

IC FPGA 696 I/O 1517FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5SGSMD8K3F40C2N
FPGA - Field Programmable Gate Array 5SGSMD8K3F40C2N
FPGA - Field Programmable Gate Array FPGA - Stratix V GS 2567 LABs 696 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix V GS 2567 LABs 696 IOs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 856788-5SGSMD8K3F40C2N 696-5SGSMD8K3F40C2N 5SGSMD8K3F40C2N-ND 5SGSMD8K3F40C2N 5SGSMD8K3F40C2N 5SGSMD8K3F40C2N 5SGSMD8K3F40C2N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5SGSMD8K3F40C2N FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 695000 695000 695000
Package Type Other; FBGA Other; 1517-BBGA, FCBGA Other; 1517-BBGA, FCBGA
User I/Os 696 pins 696 pins 696 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - AMPAL20L10APC - Rochester Electronics
Specs
Package Type PDIP; Other; PDIP
View Details
5 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details