Intel Corporation FPGAs (Field Programmable Gate Array) 5SGSMD8N2F45I2LN

Description
Stratix® V GS Field Programmable Gate Array (FPGA) IC 840 51200000 695000 1932-BBGA, FCBGA
Request a Quote
Description
Stratix® V GS Field Programmable Gate Array (FPGA) IC 840 51200000 695000 1932-BBGA, FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5SGSMD8N2F45I2LN is a member of the Stratix V family of FPGAs from Lingto Electronic Limited, designed for high-performance applications. This device features 840 I/O pins and is packaged in a 1932FBGA format, making it suitable for compact designs. It supports various core speed grades, including commercial and industrial options, allowing for flexibility in performance requirements. The FPGA is capable of handling complex logic functions and high-speed data processing, with transceiver speeds reaching up to 14.1 Gbps for certain configurations. The device operates within a temperature range of -55°C to 125°C, ensuring reliability in diverse environments. Additionally, it includes programmable I/O elements and advanced power management features, which contribute to its efficiency and adaptability in various applications.

Datasheet Summary
Powered by GS/AI

The 5SGSMD8N2F45I2LN is a member of the Stratix V family of FPGAs from Lingto Electronic Limited, designed for high-performance applications. This device features 840 I/O pins and is packaged in a 1932FBGA format, making it suitable for compact designs. It supports various core speed grades, including commercial and industrial options, allowing for flexibility in performance requirements. The FPGA is capable of handling complex logic functions and high-speed data processing, with transceiver speeds reaching up to 14.1 Gbps for certain configurations. The device operates within a temperature range of -55°C to 125°C, ensuring reliability in diverse environments. Additionally, it includes programmable I/O elements and advanced power management features, which contribute to its efficiency and adaptability in various applications.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 5SGSMD8N2F45I2LN-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5SGSMD8N2F45I2LN-ND
FPGAs (Field Programmable Gate Array) 5SGSMD8N2F45I2LN-ND
Stratix® V GS Field Programmable Gate Array (FPGA) IC 840 51200000 695000 1932-BBGA, FCBGA

Stratix® V GS Field Programmable Gate Array (FPGA) IC 840 51200000 695000 1932-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5SGSMD8N2F45I2LN - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5SGSMD8N2F45I2LN
Embedded - FPGAs (Field Programmable Gate Array) 5SGSMD8N2F45I2LN
IC FPGA 840 I/O 1932FBGA

IC FPGA 840 I/O 1932FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5SGSMD8N2F45I2LN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5SGSMD8N2F45I2LN
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5SGSMD8N2F45I2LN
IC FPGA 840 I/O 1932FBGA

IC FPGA 840 I/O 1932FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5SGSMD8N2F45I2LN
FPGA - Field Programmable Gate Array 5SGSMD8N2F45I2LN
FPGA - Field Programmable Gate Array FPGA - Stratix V GS 2567 LABS 840 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix V GS 2567 LABS 840 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5SGSMD8N2F45I2LN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5SGSMD8N2F45I2LN
FPGAs (Field Programmable Gate Array) 5SGSMD8N2F45I2LN
Stratix® V GS Field Programmable Gate Array (FPGA) IC 840 51200000 695000 1932-BBGA, FCBGA

Stratix® V GS Field Programmable Gate Array (FPGA) IC 840 51200000 695000 1932-BBGA, FCBGA

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 5SGSMD8N2F45I2LN-ND 5SGSMD8N2F45I2LN 5SGSMD8N2F45I2LN 5SGSMD8N2F45I2LN 5SGSMD8N2F45I2LN
Product Name FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array)
Package Type Other; 1932-BBGA, FCBGA Other; 1932-BBGA, FCBGA
Pins 1932
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Logic Cells / Logic Blocks 695000 695000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX25DF1020C7 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 25660
User I/Os 607 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details