Intel Corporation FPGAs (Field Programmable Gate Array) 5SGXEA3H3F35C4N

Description
Stratix® V GX Field Programmable Gate Array (FPGA) IC 432 19456000 340000 1152-BBGA, FCBGA
Request a Quote
Description
Stratix® V GX Field Programmable Gate Array (FPGA) IC 432 19456000 340000 1152-BBGA, FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5SGXEA3H3F35C4N is a member of the Stratix V family of FPGAs from Quarktwin Technology Ltd. It features a core speed grade of -3, which is designed for high-performance applications. The device supports various operating conditions, including commercial and industrial temperature grades, ensuring versatility for different environments. This FPGA offers a significant number of logic elements and high-density interconnects, making it suitable for complex designs. It includes advanced transceiver capabilities with data rates up to 12.5 Gbps, which is beneficial for high-speed communication applications. The device also provides programmable I/O elements, allowing for flexible interfacing options. Engineers considering this FPGA should note its absolute maximum ratings, which define the limits for power supply and operating conditions, ensuring reliable performance when adhered to. Overall, the 5SGXEA3H3F35C4N is positioned as a robust solution for demanding applications requiring high-speed processing and flexibility.

Datasheet Summary
Powered by GS/AI

The 5SGXEA3H3F35C4N is a member of the Stratix V family of FPGAs from Quarktwin Technology Ltd. It features a core speed grade of -3, which is designed for high-performance applications. The device supports various operating conditions, including commercial and industrial temperature grades, ensuring versatility for different environments. This FPGA offers a significant number of logic elements and high-density interconnects, making it suitable for complex designs. It includes advanced transceiver capabilities with data rates up to 12.5 Gbps, which is beneficial for high-speed communication applications. The device also provides programmable I/O elements, allowing for flexible interfacing options. Engineers considering this FPGA should note its absolute maximum ratings, which define the limits for power supply and operating conditions, ensuring reliable performance when adhered to. Overall, the 5SGXEA3H3F35C4N is positioned as a robust solution for demanding applications requiring high-speed processing and flexibility.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 5SGXEA3H3F35C4N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5SGXEA3H3F35C4N-ND
FPGAs (Field Programmable Gate Array) 5SGXEA3H3F35C4N-ND
Stratix® V GX Field Programmable Gate Array (FPGA) IC 432 19456000 340000 1152-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 432 19456000 340000 1152-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5SGXEA3H3F35C4N
FPGA - Field Programmable Gate Array 5SGXEA3H3F35C4N
FPGA - Field Programmable Gate Array FPGA - Stratix V GX 957 LABS 432 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix V GX 957 LABS 432 IOs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXEA3H3F35C4N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5SGXEA3H3F35C4N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5SGXEA3H3F35C4N
IC FPGA 432 I/O 1152FBGA

IC FPGA 432 I/O 1152FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - 5SGXEA3H3F35C4N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5SGXEA3H3F35C4N
FPGAs (Field Programmable Gate Array) 5SGXEA3H3F35C4N
Stratix® V GX Field Programmable Gate Array (FPGA) IC 432 19456000 340000 1152-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 432 19456000 340000 1152-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5SGXEA3H3F35C4N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5SGXEA3H3F35C4N
Embedded - FPGAs (Field Programmable Gate Array) 5SGXEA3H3F35C4N
IC FPGA 432 I/O 1152FBGA

IC FPGA 432 I/O 1152FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 5SGXEA3H3F35C4N-ND 5SGXEA3H3F35C4N 5SGXEA3H3F35C4N 5SGXEA3H3F35C4N 5SGXEA3H3F35C4N
Product Name FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1152-BBGA, FCBGA Other; 1152-BBGA, FCBGA
Pins 1152
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other Other; 0.82V ~ 0.88V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S90F780C5 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 90960
User I/Os 534 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details