Intel Corporation Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5SGSMD4H2F35C2N

Description
Win Source Part Number: 1350688-5SGSMD4H2F35 C2N Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Series: Stratix® V GS Package: Tray Standard Package: 24 Number of I/O: 432 Number of LABs/CLBs: 135840 Number of Logic Elements/Cells: 360000 Total RAM Bits: 19456000 Voltage - Supply: 0.87V ~ 0.93V Mounting Type: Surface Mount Package / Case: 1152-BBGA, FCBGA Supplier Device Package: 1152-FBGA (35x35) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A001A2C Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Intel Base Product Number: 5SGSMD4 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1350688-5SGSMD4H2F35 C2N Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Series: Stratix® V GS Package: Tray Standard Package: 24 Number of I/O: 432 Number of LABs/CLBs: 135840 Number of Logic Elements/Cells: 360000 Total RAM Bits: 19456000 Voltage - Supply: 0.87V ~ 0.93V Mounting Type: Surface Mount Package / Case: 1152-BBGA, FCBGA Supplier Device Package: 1152-FBGA (35x35) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A001A2C Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Intel Base Product Number: 5SGSMD4 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1350688-5SGSMD4H2F35C2N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1350688-5SGSMD4H2F35C2N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1350688-5SGSMD4H2F35C2N
Win Source Part Number: 1350688-5SGSMD4H2F35 C2N Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Series: Stratix® V GS Package: Tray Standard Package: 24 Number of I/O: 432 Number of LABs/CLBs: 135840 Number of Logic Elements/Cells: 360000 Total RAM Bits: 19456000 Voltage - Supply: 0.87V ~ 0.93V Mounting Type: Surface Mount Package / Case: 1152-BBGA, FCBGA Supplier Device Package: 1152-FBGA (35x35) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A001A2C Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Intel Base Product Number: 5SGSMD4 Product Status: Obsolete

Win Source Part Number: 1350688-5SGSMD4H2F35C2N
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Series: Stratix® V GS
Package: Tray
Standard Package: 24
Number of I/O: 432
Number of LABs/CLBs: 135840
Number of Logic Elements/Cells: 360000
Total RAM Bits: 19456000
Voltage - Supply: 0.87V ~ 0.93V
Mounting Type: Surface Mount
Package / Case: 1152-BBGA, FCBGA
Supplier Device Package: 1152-FBGA (35x35)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: 3A001A2C
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Intel
Base Product Number: 5SGSMD4
Product Status: Obsolete

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5SGSMD4H2F35C2N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5SGSMD4H2F35C2N-ND
FPGAs (Field Programmable Gate Array) 5SGSMD4H2F35C2N-ND
Stratix® V GS Field Programmable Gate Array (FPGA) IC 432 19456000 360000 1152-BBGA, FCBGA

Stratix® V GS Field Programmable Gate Array (FPGA) IC 432 19456000 360000 1152-BBGA, FCBGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-5SGSMD4H2F35C2N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-5SGSMD4H2F35C2N
FPGA Programmable Logic Device 696-5SGSMD4H2F35C2N
FPGA Stratix V GS, 360K Cells, 28nm, 1152-Pin FC-FBGA, 14.1Gbps Transceivers Product overview: 5SGSMD4H2F35C2N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5SGSMD4H2F35C2N can be used for catalog matching and distributor lookup.

FPGA Stratix V GS, 360K Cells, 28nm, 1152-Pin FC-FBGA, 14.1Gbps Transceivers Product overview: 5SGSMD4H2F35C2N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5SGSMD4H2F35C2N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5SGSMD4H2F35C2N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5SGSMD4H2F35C2N
Embedded - FPGAs (Field Programmable Gate Array) 5SGSMD4H2F35C2N
IC FPGA 432 I/O 1152FBGA

IC FPGA 432 I/O 1152FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5SGSMD4H2F35C2N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5SGSMD4H2F35C2N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5SGSMD4H2F35C2N
IC FPGA 432 I/O 1152FBGA

IC FPGA 432 I/O 1152FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5SGSMD4H2F35C2N
FPGA - Field Programmable Gate Array 5SGSMD4H2F35C2N
FPGA - Field Programmable Gate Array FPGA - Stratix V GS 957 LABs 432 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix V GS 957 LABs 432 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5SGSMD4H2F35C2N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5SGSMD4H2F35C2N
FPGAs (Field Programmable Gate Array) 5SGSMD4H2F35C2N
Stratix® V GS Field Programmable Gate Array (FPGA) IC 432 19456000 360000 1152-BBGA, FCBGA

Stratix® V GS Field Programmable Gate Array (FPGA) IC 432 19456000 360000 1152-BBGA, FCBGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1350688-5SGSMD4H2F35C2N 5SGSMD4H2F35C2N-ND 696-5SGSMD4H2F35C2N 5SGSMD4H2F35C2N 5SGSMD4H2F35C2N 5SGSMD4H2F35C2N 5SGSMD4H2F35C2N
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 360000 360000 360000 360000
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 0.87V ~ 0.93V Other Other; 0.87V ~ 0.93V
Package Type Other; 1152-BBGA, FCBGA Other; FC-FBGA Other; 1152-BBGA, FCBGA
Pins 1152 1152
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K100FC324-2V - 870495-EP20K100FC324-2V - Win Source Electronics
Specs
Package Type Other; 324-FBGA (19x19)
Logic Family CMOS
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
3 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details