Intel Corporation FPGAs (Field Programmable Gate Array) 5SGSMD5H3F35C2LN

Description
Stratix® V GS Field Programmable Gate Array (FPGA) IC 552 39936000 457000 1152-BBGA, FCBGA
Request a Quote
Description
Stratix® V GS Field Programmable Gate Array (FPGA) IC 552 39936000 457000 1152-BBGA, FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5SGSMD5H3F35C2LN is a member of the Stratix V family of FPGAs from Quarktwin Technology Ltd., utilizing a 28-nm TSMC process technology. This FPGA features an enhanced core architecture and integrated transceivers capable of data rates up to 28.05 Gbps, making it suitable for high-bandwidth applications such as PCI Express Gen3 and 40G/100G optical communications. This device includes a rich set of building blocks, such as adaptive logic modules, embedded memory blocks, and variable precision DSP blocks, which support a range of applications from digital signal processing to high-performance computing. The FPGA also incorporates an Embedded HardCopy Block for hardening IP instantiation, enhancing its utility in production environments. The 5SGSMD5H3F35C2LN is optimized for applications requiring high logic density and performance, with features like dynamic reconfiguration, advanced power management, and robust security options. It is designed to facilitate seamless migration to HardCopy V ASICs for higher volume production, providing a low-risk path for engineers looking to transition from prototyping to production.

Datasheet Summary
Powered by GS/AI

The 5SGSMD5H3F35C2LN is a member of the Stratix V family of FPGAs from Quarktwin Technology Ltd., utilizing a 28-nm TSMC process technology. This FPGA features an enhanced core architecture and integrated transceivers capable of data rates up to 28.05 Gbps, making it suitable for high-bandwidth applications such as PCI Express Gen3 and 40G/100G optical communications. This device includes a rich set of building blocks, such as adaptive logic modules, embedded memory blocks, and variable precision DSP blocks, which support a range of applications from digital signal processing to high-performance computing. The FPGA also incorporates an Embedded HardCopy Block for hardening IP instantiation, enhancing its utility in production environments. The 5SGSMD5H3F35C2LN is optimized for applications requiring high logic density and performance, with features like dynamic reconfiguration, advanced power management, and robust security options. It is designed to facilitate seamless migration to HardCopy V ASICs for higher volume production, providing a low-risk path for engineers looking to transition from prototyping to production.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 5SGSMD5H3F35C2LN-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5SGSMD5H3F35C2LN-ND
FPGAs (Field Programmable Gate Array) 5SGSMD5H3F35C2LN-ND
Stratix® V GS Field Programmable Gate Array (FPGA) IC 552 39936000 457000 1152-BBGA, FCBGA

Stratix® V GS Field Programmable Gate Array (FPGA) IC 552 39936000 457000 1152-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5SGSMD5H3F35C2LN
FPGA - Field Programmable Gate Array 5SGSMD5H3F35C2LN
FPGA - Field Programmable Gate Array FPGA - Stratix V GS 2014 LABS 552 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix V GS 2014 LABS 552 IOs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5SGSMD5H3F35C2LN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5SGSMD5H3F35C2LN
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5SGSMD5H3F35C2LN
IC FPGA 552 I/O 1152FBGA

IC FPGA 552 I/O 1152FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - 5SGSMD5H3F35C2LN - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5SGSMD5H3F35C2LN
Embedded - FPGAs (Field Programmable Gate Array) 5SGSMD5H3F35C2LN
IC FPGA 552 I/O 1152FBGA

IC FPGA 552 I/O 1152FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5SGSMD5H3F35C2LN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5SGSMD5H3F35C2LN
FPGAs (Field Programmable Gate Array) 5SGSMD5H3F35C2LN
Stratix® V GS Field Programmable Gate Array (FPGA) IC 552 39936000 457000 1152-BBGA, FCBGA

Stratix® V GS Field Programmable Gate Array (FPGA) IC 552 39936000 457000 1152-BBGA, FCBGA

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 5SGSMD5H3F35C2LN-ND 5SGSMD5H3F35C2LN 5SGSMD5H3F35C2LN 5SGSMD5H3F35C2LN 5SGSMD5H3F35C2LN
Product Name FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; 1152-BBGA, FCBGA Other; 1152-BBGA, FCBGA
Pins 1152
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other Other; 0.82V ~ 0.88V
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details