The 5SGXEA3H1F35C2L is a member of the Stratix V family of FPGAs from Lingto Electronic Limited, designed for high-performance applications. It features 432 I/O pins and comes in a 1152FBGA package. This FPGA supports various core speed grades, including commercial and industrial options, allowing for flexibility in performance requirements. The device is capable of operating under a wide range of temperatures, with a maximum junction temperature of 125°C. It also includes advanced transceiver capabilities, with support for data rates up to 12.5 Gbps, making it suitable for high-speed communication applications. The FPGA's electrical characteristics, including power supply requirements and absolute maximum ratings, are defined to ensure reliable operation. This product is ideal for engineers looking for a robust and versatile FPGA solution for demanding projects.
Stratix® V GX Field Programmable Gate Array (FPGA) IC 432 19456000 340000 1152-BBGA, FCBGA
Stratix® V GX Field Programmable Gate Array (FPGA) IC 432 19456000 340000 1152-BBGA, FCBGA
IC FPGA 432 I/O 1152FBGA
FPGA - Field Programmable Gate Array FPGA - Stratix V GX 957 LABS 432 IOs
IC FPGA 432 I/O 1152FBGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 5SGXEA3H1F35C2L-ND | 5SGXEA3H1F35C2L | 5SGXEA3H1F35C2L | 5SGXEA3H1F35C2L | 5SGXEA3H1F35C2L |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 1152-BBGA, FCBGA | Other; 1152-BBGA, FCBGA | |||
| Pins | 1152 | ||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |||
| Logic Cells / Logic Blocks | 340000 | 340000 |