Intel Corporation FPGAs (Field Programmable Gate Array) 5SGXEA3K2F40I3L

Description
Stratix® V GX Field Programmable Gate Array (FPGA) IC 696 19456000 340000 1517-BBGA, FCBGA
Request a Quote
Description
Stratix® V GX Field Programmable Gate Array (FPGA) IC 696 19456000 340000 1517-BBGA, FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5SGXEA3K2F40I3L is a member of the Stratix V family of FPGAs from Quarktwin Technology Ltd. It is designed for high-performance applications, featuring a core speed grade of I3, which indicates a balance between speed and power consumption. This FPGA supports various operating conditions, including commercial and industrial temperature grades, making it suitable for a wide range of environments. The device offers advanced electrical characteristics, including programmable I/O elements and transceiver specifications that support data rates up to 12.5 Gbps. It is equipped with multiple power supply options, ensuring flexibility in design and integration. The absolute maximum ratings indicate robust operational limits, with a junction temperature range of -55°C to 125°C, which enhances reliability in demanding applications. Engineers considering the 5SGXEA3K2F40I3L for their projects will find it suitable for applications requiring high-speed data processing and adaptability to various environmental conditions.

Datasheet Summary
Powered by GS/AI

The 5SGXEA3K2F40I3L is a member of the Stratix V family of FPGAs from Quarktwin Technology Ltd. It is designed for high-performance applications, featuring a core speed grade of I3, which indicates a balance between speed and power consumption. This FPGA supports various operating conditions, including commercial and industrial temperature grades, making it suitable for a wide range of environments. The device offers advanced electrical characteristics, including programmable I/O elements and transceiver specifications that support data rates up to 12.5 Gbps. It is equipped with multiple power supply options, ensuring flexibility in design and integration. The absolute maximum ratings indicate robust operational limits, with a junction temperature range of -55°C to 125°C, which enhances reliability in demanding applications. Engineers considering the 5SGXEA3K2F40I3L for their projects will find it suitable for applications requiring high-speed data processing and adaptability to various environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 5SGXEA3K2F40I3L-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5SGXEA3K2F40I3L-ND
FPGAs (Field Programmable Gate Array) 5SGXEA3K2F40I3L-ND
Stratix® V GX Field Programmable Gate Array (FPGA) IC 696 19456000 340000 1517-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 696 19456000 340000 1517-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5SGXEA3K2F40I3L - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5SGXEA3K2F40I3L
Embedded - FPGAs (Field Programmable Gate Array) 5SGXEA3K2F40I3L
IC FPGA 696 I/O 1517FBGA

IC FPGA 696 I/O 1517FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5SGXEA3K2F40I3L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5SGXEA3K2F40I3L
FPGAs (Field Programmable Gate Array) 5SGXEA3K2F40I3L
Stratix® V GX Field Programmable Gate Array (FPGA) IC 696 19456000 340000 1517-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 696 19456000 340000 1517-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXEA3K2F40I3L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5SGXEA3K2F40I3L
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5SGXEA3K2F40I3L
IC FPGA 696 I/O 1517FBGA

IC FPGA 696 I/O 1517FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5SGXEA3K2F40I3L
FPGA - Field Programmable Gate Array 5SGXEA3K2F40I3L
FPGA - Field Programmable Gate Array FPGA - Stratix V GX 957 LABS 696 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix V GX 957 LABS 696 IOs

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 5SGXEA3K2F40I3L-ND 5SGXEA3K2F40I3L 5SGXEA3K2F40I3L 5SGXEA3K2F40I3L 5SGXEA3K2F40I3L
Product Name FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 1517-BBGA, FCBGA Other; 1517-BBGA, FCBGA
Pins 1517
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Logic Cells / Logic Blocks 340000 340000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EFC484-2 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 376 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details