Intel Corporation FPGAs (Field Programmable Gate Array) 5SGSMD6N2F45I2LN

Description
Stratix® V GS Field Programmable Gate Array (FPGA) IC 840 46080000 583000 1932-BBGA, FCBGA
Request a Quote
Description
Stratix® V GS Field Programmable Gate Array (FPGA) IC 840 46080000 583000 1932-BBGA, FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5SGSMD6N2F45I2LN is a member of the Stratix V family of FPGAs from Quarktwin Technology Ltd. It features a high-performance architecture suitable for a variety of applications, including high-speed data processing and complex logic implementations. This FPGA is available in a 1932-BBGA package and supports multiple core speed grades, allowing for flexibility in performance optimization. The device operates under defined electrical characteristics, including a core voltage supply range of 1.0V to 1.35V and a maximum operating junction temperature of 125°C. It is designed for both commercial and industrial temperature grades, making it suitable for diverse environments. The FPGA also includes programmable I/O elements, which enhance its adaptability for various interfacing requirements. Overall, the 5SGSMD6N2F45I2LN is a robust choice for engineers seeking a versatile and high-performance FPGA solution.

Datasheet Summary
Powered by GS/AI

The 5SGSMD6N2F45I2LN is a member of the Stratix V family of FPGAs from Quarktwin Technology Ltd. It features a high-performance architecture suitable for a variety of applications, including high-speed data processing and complex logic implementations. This FPGA is available in a 1932-BBGA package and supports multiple core speed grades, allowing for flexibility in performance optimization. The device operates under defined electrical characteristics, including a core voltage supply range of 1.0V to 1.35V and a maximum operating junction temperature of 125°C. It is designed for both commercial and industrial temperature grades, making it suitable for diverse environments. The FPGA also includes programmable I/O elements, which enhance its adaptability for various interfacing requirements. Overall, the 5SGSMD6N2F45I2LN is a robust choice for engineers seeking a versatile and high-performance FPGA solution.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 5SGSMD6N2F45I2LN-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5SGSMD6N2F45I2LN-ND
FPGAs (Field Programmable Gate Array) 5SGSMD6N2F45I2LN-ND
Stratix® V GS Field Programmable Gate Array (FPGA) IC 840 46080000 583000 1932-BBGA, FCBGA

Stratix® V GS Field Programmable Gate Array (FPGA) IC 840 46080000 583000 1932-BBGA, FCBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5SGSMD6N2F45I2LN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5SGSMD6N2F45I2LN
FPGAs (Field Programmable Gate Array) 5SGSMD6N2F45I2LN
Stratix® V GS Field Programmable Gate Array (FPGA) IC 840 46080000 583000 1932-BBGA, FCBGA

Stratix® V GS Field Programmable Gate Array (FPGA) IC 840 46080000 583000 1932-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5SGSMD6N2F45I2LN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5SGSMD6N2F45I2LN
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5SGSMD6N2F45I2LN
IC FPGA 840 I/O 1932FBGA

IC FPGA 840 I/O 1932FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5SGSMD6N2F45I2LN
FPGA - Field Programmable Gate Array 5SGSMD6N2F45I2LN
FPGA - Field Programmable Gate Array FPGA - Stratix V GS 2320 LABS 840 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix V GS 2320 LABS 840 IOs

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5SGSMD6N2F45I2LN - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5SGSMD6N2F45I2LN
Embedded - FPGAs (Field Programmable Gate Array) 5SGSMD6N2F45I2LN
IC FPGA 840 I/O 1932FBGA

IC FPGA 840 I/O 1932FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 5SGSMD6N2F45I2LN-ND 5SGSMD6N2F45I2LN 5SGSMD6N2F45I2LN 5SGSMD6N2F45I2LN 5SGSMD6N2F45I2LN
Product Name FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1932-BBGA, FCBGA Other; 1932-BBGA, FCBGA
Pins 1932
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Logic Cells / Logic Blocks 583000 583000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K60EFC324-2 - Lingto Electronic Limited
Specs
System Gates 162000
Logic Cells / Logic Blocks 2560
User I/Os 196 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details