Intel Corporation FPGAs (Field Programmable Gate Array) 5SGSMD3H2F35C2L

Description
Stratix® V GS Field Programmable Gate Array (FPGA) IC 432 13312000 236000 1152-BBGA, FCBGA
Request a Quote
Description
Stratix® V GS Field Programmable Gate Array (FPGA) IC 432 13312000 236000 1152-BBGA, FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5SGSMD3H2F35C2L is a member of the Stratix V family of FPGAs from Quarktwin Technology Ltd., designed using 28-nm TSMC process technology. This FPGA variant is optimized for high-performance applications, particularly in bandwidth-centric and data-intensive environments, such as 40G/100G optical communications and high-precision digital signal processing. Key features include integrated transceivers capable of data rates up to 28.05 Gbps, a rich set of building blocks including adaptive logic modules, embedded memory blocks, and variable precision DSP blocks. The device supports a variety of protocols, including PCI Express Gen3, and offers advanced power management capabilities through Programmable Power Technology. The FPGA also includes an Embedded HardCopy Block for hardening IP instantiation, enhancing its utility in applications requiring reliable performance. With its high logic density and extensive I/O capabilities, the 5SGSMD3H2F35C2L is suitable for complex designs in military communications, network test equipment, and high-performance computing.

Datasheet Summary
Powered by GS/AI

The 5SGSMD3H2F35C2L is a member of the Stratix V family of FPGAs from Quarktwin Technology Ltd., designed using 28-nm TSMC process technology. This FPGA variant is optimized for high-performance applications, particularly in bandwidth-centric and data-intensive environments, such as 40G/100G optical communications and high-precision digital signal processing. Key features include integrated transceivers capable of data rates up to 28.05 Gbps, a rich set of building blocks including adaptive logic modules, embedded memory blocks, and variable precision DSP blocks. The device supports a variety of protocols, including PCI Express Gen3, and offers advanced power management capabilities through Programmable Power Technology. The FPGA also includes an Embedded HardCopy Block for hardening IP instantiation, enhancing its utility in applications requiring reliable performance. With its high logic density and extensive I/O capabilities, the 5SGSMD3H2F35C2L is suitable for complex designs in military communications, network test equipment, and high-performance computing.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 5SGSMD3H2F35C2L-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5SGSMD3H2F35C2L-ND
FPGAs (Field Programmable Gate Array) 5SGSMD3H2F35C2L-ND
Stratix® V GS Field Programmable Gate Array (FPGA) IC 432 13312000 236000 1152-BBGA, FCBGA

Stratix® V GS Field Programmable Gate Array (FPGA) IC 432 13312000 236000 1152-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5SGSMD3H2F35C2L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5SGSMD3H2F35C2L
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5SGSMD3H2F35C2L
IC FPGA 432 I/O 1152FBGA

IC FPGA 432 I/O 1152FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - 5SGSMD3H2F35C2L - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5SGSMD3H2F35C2L
Embedded - FPGAs (Field Programmable Gate Array) 5SGSMD3H2F35C2L
IC FPGA 432 I/O 1152FBGA

IC FPGA 432 I/O 1152FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5SGSMD3H2F35C2L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5SGSMD3H2F35C2L
FPGAs (Field Programmable Gate Array) 5SGSMD3H2F35C2L
Stratix® V GS Field Programmable Gate Array (FPGA) IC 432 13312000 236000 1152-BBGA, FCBGA

Stratix® V GS Field Programmable Gate Array (FPGA) IC 432 13312000 236000 1152-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5SGSMD3H2F35C2L
FPGA - Field Programmable Gate Array 5SGSMD3H2F35C2L
FPGA - Field Programmable Gate Array FPGA - Stratix V GS 688 LABS 432 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix V GS 688 LABS 432 IOs

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 5SGSMD3H2F35C2L-ND 5SGSMD3H2F35C2L 5SGSMD3H2F35C2L 5SGSMD3H2F35C2L 5SGSMD3H2F35C2L
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 1152-BBGA, FCBGA Other; 1152-BBGA, FCBGA
Pins 1152
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other Other; 0.82V ~ 0.88V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K250AGC599-1 - Lingto Electronic Limited
Specs
System Gates 310000
Logic Cells / Logic Blocks 12160
User I/Os 470 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details