The 5SGSED6K3F40I3L is a member of the Stratix V family of FPGAs from Quarktwin Technology Ltd. It features a core speed grade of I3, which is suitable for applications requiring moderate performance. The device supports a range of operating conditions, including commercial and industrial temperature grades, ensuring versatility in various environments. This FPGA is designed with advanced electrical characteristics, including programmable I/O elements and transceiver specifications that enable high-speed data transfer. The maximum operating junction temperature is rated at 125°C, and it can handle a variety of power supply requirements, making it adaptable for different project needs. Engineers considering this FPGA should note its capabilities in handling complex designs and its suitability for applications that demand reliable performance under defined operating conditions.
Stratix® V GS Field Programmable Gate Array (FPGA) IC 696 46080000 583000 1517-BBGA, FCBGA
Stratix® V GS Field Programmable Gate Array (FPGA) IC 696 46080000 583000 1517-BBGA, FCBGA
IC FPGA 696 I/O 1517FBGA
FPGA - Field Programmable Gate Array FPGA - Stratix V GS 2320 LABS 696 IOs
IC FPGA 696 I/O 1517FBGA
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 5SGSED6K3F40I3L-ND | 5SGSED6K3F40I3L | 5SGSED6K3F40I3L | 5SGSED6K3F40I3L | 5SGSED6K3F40I3L |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 1517-BBGA, FCBGA | Other; 1517-BBGA, FCBGA | |||
| Pins | 1517 | ||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |||
| Logic Cells / Logic Blocks | 583000 | 583000 |