Intel Corporation FPGAs (Field Programmable Gate Array) 5SGSMD4H3F35I3L

Description
Stratix® V GS Field Programmable Gate Array (FPGA) IC 432 19456000 360000 1152-BBGA, FCBGA
Request a Quote
Description
Stratix® V GS Field Programmable Gate Array (FPGA) IC 432 19456000 360000 1152-BBGA, FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5SGSMD4H3F35I3L is a member of the Stratix V family of FPGAs from Quarktwin Technology Ltd. It features a high-density architecture suitable for complex applications requiring significant processing power. This device supports multiple core speed grades, including commercial and industrial options, allowing for flexibility in performance and thermal management. The FPGA is designed to operate under defined electrical characteristics, ensuring reliability and efficiency in various environments. It includes advanced transceiver capabilities with data rates up to 14.1 Gbps, making it suitable for high-speed communication applications. The device also offers programmable I/O elements, which enhance its versatility in interfacing with different systems. Overall, the 5SGSMD4H3F35I3L is a robust choice for engineers looking for a high-performance FPGA solution in demanding applications.

Datasheet Summary
Powered by GS/AI

The 5SGSMD4H3F35I3L is a member of the Stratix V family of FPGAs from Quarktwin Technology Ltd. It features a high-density architecture suitable for complex applications requiring significant processing power. This device supports multiple core speed grades, including commercial and industrial options, allowing for flexibility in performance and thermal management. The FPGA is designed to operate under defined electrical characteristics, ensuring reliability and efficiency in various environments. It includes advanced transceiver capabilities with data rates up to 14.1 Gbps, making it suitable for high-speed communication applications. The device also offers programmable I/O elements, which enhance its versatility in interfacing with different systems. Overall, the 5SGSMD4H3F35I3L is a robust choice for engineers looking for a high-performance FPGA solution in demanding applications.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 5SGSMD4H3F35I3L-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5SGSMD4H3F35I3L-ND
FPGAs (Field Programmable Gate Array) 5SGSMD4H3F35I3L-ND
Stratix® V GS Field Programmable Gate Array (FPGA) IC 432 19456000 360000 1152-BBGA, FCBGA

Stratix® V GS Field Programmable Gate Array (FPGA) IC 432 19456000 360000 1152-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5SGSMD4H3F35I3L
FPGA - Field Programmable Gate Array 5SGSMD4H3F35I3L
FPGA - Field Programmable Gate Array FPGA - Stratix V GS 957 LABS 432 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix V GS 957 LABS 432 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5SGSMD4H3F35I3L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5SGSMD4H3F35I3L
FPGAs (Field Programmable Gate Array) 5SGSMD4H3F35I3L
Stratix® V GS Field Programmable Gate Array (FPGA) IC 432 19456000 360000 1152-BBGA, FCBGA

Stratix® V GS Field Programmable Gate Array (FPGA) IC 432 19456000 360000 1152-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5SGSMD4H3F35I3L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5SGSMD4H3F35I3L
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5SGSMD4H3F35I3L
IC FPGA 432 I/O 1152FBGA

IC FPGA 432 I/O 1152FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - 5SGSMD4H3F35I3L - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5SGSMD4H3F35I3L
Embedded - FPGAs (Field Programmable Gate Array) 5SGSMD4H3F35I3L
IC FPGA 432 I/O 1152FBGA

IC FPGA 432 I/O 1152FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 5SGSMD4H3F35I3L-ND 5SGSMD4H3F35I3L 5SGSMD4H3F35I3L 5SGSMD4H3F35I3L 5SGSMD4H3F35I3L
Product Name FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1152-BBGA, FCBGA Other; 1152-BBGA, FCBGA
Pins 1152
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Logic Cells / Logic Blocks 360000 360000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K10AFC256-3 - 870593-EPF10K10AFC256-3 - Win Source Electronics
Specs
Package Type Other; 256-FBGA (17x17)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details