Intel Corporation FPGAs (Field Programmable Gate Array) 5SGSED8K1F40C2LN

Description
Stratix® V GS Field Programmable Gate Array (FPGA) IC 696 51200000 695000 1517-BBGA, FCBGA
Request a Quote
Description
Stratix® V GS Field Programmable Gate Array (FPGA) IC 696 51200000 695000 1517-BBGA, FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5SGSED8K1F40C2LN is a member of the Stratix V family of FPGAs from Quarktwin Technology Ltd., utilizing a 28-nm TSMC process technology. This device is designed for high-performance applications, featuring an enhanced core architecture and integrated transceivers capable of data rates up to 28.05 Gbps. It supports a variety of applications, including bandwidth-centric protocols like PCI Express Gen3 and data-intensive tasks for 40G/100G systems. The FPGA includes a rich set of building blocks, such as adaptive logic modules, embedded memory blocks, and variable precision DSP blocks, which enhance its capability for digital signal processing. The device also incorporates an Embedded HardCopy Block for hardening IP instantiation, particularly for PCIe protocols. With features like programmable power technology and advanced configuration options, the 5SGSED8K1F40C2LN is suitable for applications requiring high logic density and performance, including ASIC emulation and instrumentation. Engineers considering this FPGA should evaluate its specifications against their project requirements, particularly in terms of bandwidth, processing capabilities, and integration with existing systems.

Datasheet Summary
Powered by GS/AI

The 5SGSED8K1F40C2LN is a member of the Stratix V family of FPGAs from Quarktwin Technology Ltd., utilizing a 28-nm TSMC process technology. This device is designed for high-performance applications, featuring an enhanced core architecture and integrated transceivers capable of data rates up to 28.05 Gbps. It supports a variety of applications, including bandwidth-centric protocols like PCI Express Gen3 and data-intensive tasks for 40G/100G systems. The FPGA includes a rich set of building blocks, such as adaptive logic modules, embedded memory blocks, and variable precision DSP blocks, which enhance its capability for digital signal processing. The device also incorporates an Embedded HardCopy Block for hardening IP instantiation, particularly for PCIe protocols. With features like programmable power technology and advanced configuration options, the 5SGSED8K1F40C2LN is suitable for applications requiring high logic density and performance, including ASIC emulation and instrumentation. Engineers considering this FPGA should evaluate its specifications against their project requirements, particularly in terms of bandwidth, processing capabilities, and integration with existing systems.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 5SGSED8K1F40C2LN-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5SGSED8K1F40C2LN-ND
FPGAs (Field Programmable Gate Array) 5SGSED8K1F40C2LN-ND
Stratix® V GS Field Programmable Gate Array (FPGA) IC 696 51200000 695000 1517-BBGA, FCBGA

Stratix® V GS Field Programmable Gate Array (FPGA) IC 696 51200000 695000 1517-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5SGSED8K1F40C2LN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5SGSED8K1F40C2LN
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5SGSED8K1F40C2LN
IC FPGA 696 I/O 1517FBGA

IC FPGA 696 I/O 1517FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - 5SGSED8K1F40C2LN - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5SGSED8K1F40C2LN
Embedded - FPGAs (Field Programmable Gate Array) 5SGSED8K1F40C2LN
IC FPGA 696 I/O 1517FBGA

IC FPGA 696 I/O 1517FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5SGSED8K1F40C2LN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5SGSED8K1F40C2LN
FPGAs (Field Programmable Gate Array) 5SGSED8K1F40C2LN
Stratix® V GS Field Programmable Gate Array (FPGA) IC 696 51200000 695000 1517-BBGA, FCBGA

Stratix® V GS Field Programmable Gate Array (FPGA) IC 696 51200000 695000 1517-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5SGSED8K1F40C2LN
FPGA - Field Programmable Gate Array 5SGSED8K1F40C2LN
FPGA - Field Programmable Gate Array FPGA - Stratix V GS 2567 LABS 696 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix V GS 2567 LABS 696 IOs

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 5SGSED8K1F40C2LN-ND 5SGSED8K1F40C2LN 5SGSED8K1F40C2LN 5SGSED8K1F40C2LN 5SGSED8K1F40C2LN
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 1517-BBGA, FCBGA Other; 1517-BBGA, FCBGA
Pins 1517
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other Other; 0.82V ~ 0.88V
Unlock Full Specs
to access all available technical data