Intel Corporation FPGAs (Field Programmable Gate Array) 5SEEBF45I2LN

Description
Stratix® V E Field Programmable Gate Array (FPGA) IC 840 53248000 952000 1932-BBGA, FCBGA
Request a Quote
Description
Stratix® V E Field Programmable Gate Array (FPGA) IC 840 53248000 952000 1932-BBGA, FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5SEEBF45I2LN is a member of the Stratix V family of FPGAs from Quarktwin Technology Ltd., designed using 28-nm TSMC process technology. This FPGA features a core voltage of 0.85-V or 0.9-V and includes a rich set of high-performance building blocks such as adaptive logic modules (ALMs), embedded memory blocks, and variable precision DSP blocks. It supports data rates up to 28.05 Gbps through its integrated transceivers, making it suitable for bandwidth-centric applications like PCI Express Gen3 and high-performance digital signal processing tasks. The device is optimized for various applications, including 40G/100G optical communications, military communications, and network test equipment. It also includes an Embedded HardCopy Block for hardening IP instantiation of PCIe protocols. The FPGA supports dynamic reconfiguration and features advanced power management capabilities, ensuring efficient operation in demanding environments. With nearly one million logic elements in the largest variant, the 5SEEBF45I2LN is well-suited for applications requiring high logic density and performance.

Datasheet Summary
Powered by GS/AI

The 5SEEBF45I2LN is a member of the Stratix V family of FPGAs from Quarktwin Technology Ltd., designed using 28-nm TSMC process technology. This FPGA features a core voltage of 0.85-V or 0.9-V and includes a rich set of high-performance building blocks such as adaptive logic modules (ALMs), embedded memory blocks, and variable precision DSP blocks. It supports data rates up to 28.05 Gbps through its integrated transceivers, making it suitable for bandwidth-centric applications like PCI Express Gen3 and high-performance digital signal processing tasks. The device is optimized for various applications, including 40G/100G optical communications, military communications, and network test equipment. It also includes an Embedded HardCopy Block for hardening IP instantiation of PCIe protocols. The FPGA supports dynamic reconfiguration and features advanced power management capabilities, ensuring efficient operation in demanding environments. With nearly one million logic elements in the largest variant, the 5SEEBF45I2LN is well-suited for applications requiring high logic density and performance.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 5SEEBF45I2LN-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5SEEBF45I2LN-ND
FPGAs (Field Programmable Gate Array) 5SEEBF45I2LN-ND
Stratix® V E Field Programmable Gate Array (FPGA) IC 840 53248000 952000 1932-BBGA, FCBGA

Stratix® V E Field Programmable Gate Array (FPGA) IC 840 53248000 952000 1932-BBGA, FCBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5SEEBF45I2LN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5SEEBF45I2LN
FPGAs (Field Programmable Gate Array) 5SEEBF45I2LN
Stratix® V E Field Programmable Gate Array (FPGA) IC 840 53248000 952000 1932-BBGA, FCBGA

Stratix® V E Field Programmable Gate Array (FPGA) IC 840 53248000 952000 1932-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5SEEBF45I2LN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5SEEBF45I2LN
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5SEEBF45I2LN
IC FPGA 840 I/O 1932FBGA

IC FPGA 840 I/O 1932FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - 5SEEBF45I2LN - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5SEEBF45I2LN
Embedded - FPGAs (Field Programmable Gate Array) 5SEEBF45I2LN
IC FPGA 840 I/O 1932FBGA

IC FPGA 840 I/O 1932FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5SEEBF45I2LN
FPGA - Field Programmable Gate Array 5SEEBF45I2LN
FPGA - Field Programmable Gate Array FPGA - Stratix V E 2640 LABS 840 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix V E 2640 LABS 840 IOs

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 5SEEBF45I2LN-ND 5SEEBF45I2LN 5SEEBF45I2LN 5SEEBF45I2LN 5SEEBF45I2LN
Product Name FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 1932-BBGA, FCBGA Other; 1932-BBGA, FCBGA
Pins 1932
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Logic Cells / Logic Blocks 952000 952000
Unlock Full Specs
to access all available technical data