Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5SGSMD4H3F35C2N 5SGSMD4H3F35C2N

Description
Manufacturer: Intel Win Source Part Number: 812041-5SGSMD4H3F35C 2N Packaging: Tray Mounting Style: SMD Number of I/O: 432 Number of LABs/CLBs: 135840 Number of Logic Elements/Cells: 360000 Total RAM Bits: 19456000 Supplier Device Package: 1152-FBGA (35x35) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 1152-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 24 MSL Level: 3 (168 Hours) Supply Voltage (V): 0.87V ~ 0.93V Part Number Series: 5SGSMD4
Request a Quote
Description
Manufacturer: Intel Win Source Part Number: 812041-5SGSMD4H3F35C 2N Packaging: Tray Mounting Style: SMD Number of I/O: 432 Number of LABs/CLBs: 135840 Number of Logic Elements/Cells: 360000 Total RAM Bits: 19456000 Supplier Device Package: 1152-FBGA (35x35) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 1152-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 24 MSL Level: 3 (168 Hours) Supply Voltage (V): 0.87V ~ 0.93V Part Number Series: 5SGSMD4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5SGSMD4H3F35C2N is part of the Stratix V family of FPGAs from Lingto Electronic Limited, featuring a 28-nm architecture. This FPGA is designed for high-performance applications, offering integrated transceivers capable of data rates up to 28.05 Gbps, making it suitable for bandwidth-intensive tasks such as 40G/100G optical communications and high-precision digital signal processing. The device supports various applications through its four variants: GT, GX, GS, and E, each optimized for specific use cases. The 5SGSMD4H3F35C2N variant includes a significant number of I/O pins, specifically 432, and is packaged in a 1152FBGA format. This FPGA also features advanced capabilities such as embedded memory, variable precision DSP blocks, and support for PCIe Gen3, enhancing its versatility for complex designs.

Datasheet Summary
Powered by GS/AI

The 5SGSMD4H3F35C2N is part of the Stratix V family of FPGAs from Lingto Electronic Limited, featuring a 28-nm architecture. This FPGA is designed for high-performance applications, offering integrated transceivers capable of data rates up to 28.05 Gbps, making it suitable for bandwidth-intensive tasks such as 40G/100G optical communications and high-precision digital signal processing. The device supports various applications through its four variants: GT, GX, GS, and E, each optimized for specific use cases. The 5SGSMD4H3F35C2N variant includes a significant number of I/O pins, specifically 432, and is packaged in a 1152FBGA format. This FPGA also features advanced capabilities such as embedded memory, variable precision DSP blocks, and support for PCIe Gen3, enhancing its versatility for complex designs.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5SGSMD4H3F35C2N - 812041-5SGSMD4H3F35C2N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5SGSMD4H3F35C2N
812041-5SGSMD4H3F35C2N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5SGSMD4H3F35C2N 812041-5SGSMD4H3F35C2N
Manufacturer: Intel Win Source Part Number: 812041-5SGSMD4H3F35C 2N Packaging: Tray Mounting Style: SMD Number of I/O: 432 Number of LABs/CLBs: 135840 Number of Logic Elements/Cells: 360000 Total RAM Bits: 19456000 Supplier Device Package: 1152-FBGA (35x35) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 1152-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 24 MSL Level: 3 (168 Hours) Supply Voltage (V): 0.87V ~ 0.93V Part Number Series: 5SGSMD4

Manufacturer: Intel
Win Source Part Number: 812041-5SGSMD4H3F35C2N
Packaging: Tray
Mounting Style: SMD
Number of I/O: 432
Number of LABs/CLBs: 135840
Number of Logic Elements/Cells: 360000
Total RAM Bits: 19456000
Supplier Device Package: 1152-FBGA (35x35)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 1152-BBGA, FCBGA
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 24
MSL Level: 3 (168 Hours)
Supply Voltage (V): 0.87V ~ 0.93V
Part Number Series: 5SGSMD4

Buy Now
FPGA Programmable Logic Device - 696-5SGSMD4H3F35C2N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-5SGSMD4H3F35C2N
FPGA Programmable Logic Device 696-5SGSMD4H3F35C2N
Field Programmable Gate Array, 360000-Cell, CMOS, PBGA1152, FBGA-1152 Product overview: 5SGSMD4H3F35C2N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5SGSMD4H3F35C2N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 360000-Cell, CMOS, PBGA1152, FBGA-1152 Product overview: 5SGSMD4H3F35C2N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5SGSMD4H3F35C2N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5SGSMD4H3F35C2N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5SGSMD4H3F35C2N-ND
FPGAs (Field Programmable Gate Array) 5SGSMD4H3F35C2N-ND
Stratix® V GS Field Programmable Gate Array (FPGA) IC 432 19456000 360000 1152-BBGA, FCBGA

Stratix® V GS Field Programmable Gate Array (FPGA) IC 432 19456000 360000 1152-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5SGSMD4H3F35C2N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5SGSMD4H3F35C2N
Embedded - FPGAs (Field Programmable Gate Array) 5SGSMD4H3F35C2N
IC FPGA 432 I/O 1152FBGA

IC FPGA 432 I/O 1152FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5SGSMD4H3F35C2N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5SGSMD4H3F35C2N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5SGSMD4H3F35C2N
IC FPGA 432 I/O 1152FBGA

IC FPGA 432 I/O 1152FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - 5SGSMD4H3F35C2N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5SGSMD4H3F35C2N
FPGAs (Field Programmable Gate Array) 5SGSMD4H3F35C2N
Stratix® V GS Field Programmable Gate Array (FPGA) IC 432 19456000 360000 1152-BBGA, FCBGA

Stratix® V GS Field Programmable Gate Array (FPGA) IC 432 19456000 360000 1152-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5SGSMD4H3F35C2N
FPGA - Field Programmable Gate Array 5SGSMD4H3F35C2N
FPGA - Field Programmable Gate Array FPGA - Stratix V GS 957 LABs 432 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix V GS 957 LABs 432 IOs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 812041-5SGSMD4H3F35C2N 696-5SGSMD4H3F35C2N 5SGSMD4H3F35C2N-ND 5SGSMD4H3F35C2N 5SGSMD4H3F35C2N 5SGSMD4H3F35C2N 5SGSMD4H3F35C2N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5SGSMD4H3F35C2N FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 360000 360000 360000 360000
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 0.87V ~ 0.93V Other; 930mV Other Other; 0.87V ~ 0.93V
Package Type Other; FBGA Other; 1152-BBGA, FCBGA Other; 1152-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details