Intel Corporation FPGAs (Field Programmable Gate Array) 5SGXEA3K3F35C2L

Description
Stratix® V GX Field Programmable Gate Array (FPGA) IC 432 19456000 340000 1152-BBGA, FCBGA
Request a Quote
Description
Stratix® V GX Field Programmable Gate Array (FPGA) IC 432 19456000 340000 1152-BBGA, FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5SGXEA3K3F35C2L is a member of the Stratix V family of FPGAs from Lingto Electronic Limited, designed for high-performance applications. It features 432 I/O pins and is packaged in a 1152FBGA format. The device supports various core speed grades, including the fastest options, and is available in both commercial and industrial temperature grades. The FPGA is capable of handling complex logic and high-speed transceiver operations, with transceiver speeds reaching up to 12.5 Gbps. It operates under defined electrical characteristics, including core voltage and power supply requirements, ensuring reliable performance in demanding environments. The device is suitable for applications requiring flexibility and high data throughput, making it a viable option for engineers looking to implement advanced digital designs.

Datasheet Summary
Powered by GS/AI

The 5SGXEA3K3F35C2L is a member of the Stratix V family of FPGAs from Lingto Electronic Limited, designed for high-performance applications. It features 432 I/O pins and is packaged in a 1152FBGA format. The device supports various core speed grades, including the fastest options, and is available in both commercial and industrial temperature grades. The FPGA is capable of handling complex logic and high-speed transceiver operations, with transceiver speeds reaching up to 12.5 Gbps. It operates under defined electrical characteristics, including core voltage and power supply requirements, ensuring reliable performance in demanding environments. The device is suitable for applications requiring flexibility and high data throughput, making it a viable option for engineers looking to implement advanced digital designs.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 5SGXEA3K3F35C2L-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5SGXEA3K3F35C2L-ND
FPGAs (Field Programmable Gate Array) 5SGXEA3K3F35C2L-ND
Stratix® V GX Field Programmable Gate Array (FPGA) IC 432 19456000 340000 1152-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 432 19456000 340000 1152-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5SGXEA3K3F35C2L
FPGA - Field Programmable Gate Array 5SGXEA3K3F35C2L
FPGA - Field Programmable Gate Array FPGA - Stratix V GX 957 LABS 432 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix V GX 957 LABS 432 IOs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXEA3K3F35C2L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5SGXEA3K3F35C2L
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5SGXEA3K3F35C2L
IC FPGA 432 I/O 1152FBGA

IC FPGA 432 I/O 1152FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - 5SGXEA3K3F35C2L - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5SGXEA3K3F35C2L
Embedded - FPGAs (Field Programmable Gate Array) 5SGXEA3K3F35C2L
IC FPGA 432 I/O 1152FBGA

IC FPGA 432 I/O 1152FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5SGXEA3K3F35C2L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5SGXEA3K3F35C2L
FPGAs (Field Programmable Gate Array) 5SGXEA3K3F35C2L
Stratix® V GX Field Programmable Gate Array (FPGA) IC 432 19456000 340000 1152-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 432 19456000 340000 1152-BBGA, FCBGA

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 5SGXEA3K3F35C2L-ND 5SGXEA3K3F35C2L 5SGXEA3K3F35C2L 5SGXEA3K3F35C2L 5SGXEA3K3F35C2L
Product Name FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; 1152-BBGA, FCBGA Other; 1152-BBGA, FCBGA
Pins 1152
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other Other; 0.82V ~ 0.88V
Unlock Full Specs
to access all available technical data

Similar Products

Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details