Intel Corporation FPGAs (Field Programmable Gate Array) 5SGXEA3K1F40C2L

Description
Stratix® V GX Field Programmable Gate Array (FPGA) IC 696 19456000 340000 1517-BBGA, FCBGA
Request a Quote
Description
Stratix® V GX Field Programmable Gate Array (FPGA) IC 696 19456000 340000 1517-BBGA, FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5SGXEA3K1F40C2L is a member of the Stratix V FPGA family from Lingto Electronic Limited, designed for high-performance applications. It features 696 I/O pins and is housed in a 1517FBGA package. This FPGA supports various core speed grades, including the -2, -3, and -4 grades, allowing for flexibility in performance optimization. The device operates within a temperature range suitable for both commercial and industrial applications, ensuring reliability in diverse environments. The Stratix V series is known for its advanced capabilities, including high-speed transceivers with data rates up to 12.5 Gbps, making it suitable for demanding data processing tasks. The device also includes programmable I/O elements, which enhance its versatility in handling different signal standards. Power consumption and operational characteristics are defined to maintain optimal performance, and the device is designed to withstand specific absolute maximum ratings, ensuring durability under various conditions. Engineers considering the 5SGXEA3K1F40C2L for their projects will find it suitable for applications requiring high-speed data processing, flexibility in configuration, and robust performance across a range of operating conditions.

Datasheet Summary
Powered by GS/AI

The 5SGXEA3K1F40C2L is a member of the Stratix V FPGA family from Lingto Electronic Limited, designed for high-performance applications. It features 696 I/O pins and is housed in a 1517FBGA package. This FPGA supports various core speed grades, including the -2, -3, and -4 grades, allowing for flexibility in performance optimization. The device operates within a temperature range suitable for both commercial and industrial applications, ensuring reliability in diverse environments. The Stratix V series is known for its advanced capabilities, including high-speed transceivers with data rates up to 12.5 Gbps, making it suitable for demanding data processing tasks. The device also includes programmable I/O elements, which enhance its versatility in handling different signal standards. Power consumption and operational characteristics are defined to maintain optimal performance, and the device is designed to withstand specific absolute maximum ratings, ensuring durability under various conditions. Engineers considering the 5SGXEA3K1F40C2L for their projects will find it suitable for applications requiring high-speed data processing, flexibility in configuration, and robust performance across a range of operating conditions.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 5SGXEA3K1F40C2L-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5SGXEA3K1F40C2L-ND
FPGAs (Field Programmable Gate Array) 5SGXEA3K1F40C2L-ND
Stratix® V GX Field Programmable Gate Array (FPGA) IC 696 19456000 340000 1517-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 696 19456000 340000 1517-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5SGXEA3K1F40C2L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5SGXEA3K1F40C2L
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5SGXEA3K1F40C2L
IC FPGA 696 I/O 1517FBGA

IC FPGA 696 I/O 1517FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - 5SGXEA3K1F40C2L - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5SGXEA3K1F40C2L
Embedded - FPGAs (Field Programmable Gate Array) 5SGXEA3K1F40C2L
IC FPGA 696 I/O 1517FBGA

IC FPGA 696 I/O 1517FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5SGXEA3K1F40C2L
FPGA - Field Programmable Gate Array 5SGXEA3K1F40C2L
FPGA - Field Programmable Gate Array FPGA - Stratix V GX 957 LABS 696 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix V GX 957 LABS 696 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5SGXEA3K1F40C2L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5SGXEA3K1F40C2L
FPGAs (Field Programmable Gate Array) 5SGXEA3K1F40C2L
Stratix® V GX Field Programmable Gate Array (FPGA) IC 696 19456000 340000 1517-BBGA, FCBGA

Stratix® V GX Field Programmable Gate Array (FPGA) IC 696 19456000 340000 1517-BBGA, FCBGA

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 5SGXEA3K1F40C2L-ND 5SGXEA3K1F40C2L 5SGXEA3K1F40C2L 5SGXEA3K1F40C2L 5SGXEA3K1F40C2L
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array)
Package Type Other; 1517-BBGA, FCBGA Other; 1517-BBGA, FCBGA
Pins 1517
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other Other; 0.82V ~ 0.88V
Unlock Full Specs
to access all available technical data

Similar Products

Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details