Intel Corporation FPGAs (Field Programmable Gate Array) 5SGSMD8K2F40C2N

Description
Stratix® V GS Field Programmable Gate Array (FPGA) IC 696 51200000 695000 1517-BBGA, FCBGA
Request a Quote
Description
Stratix® V GS Field Programmable Gate Array (FPGA) IC 696 51200000 695000 1517-BBGA, FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5SGSMD8K2F40C2N is a member of the Stratix V family of FPGAs from Quarktwin Technology Ltd. It features a core speed grade of -2, which is designed for high-performance applications. The device supports various operating conditions, including commercial and industrial temperature grades, ensuring versatility in deployment. This FPGA is equipped with advanced transceiver capabilities, allowing for data rates up to 12.5 Gbps, making it suitable for applications requiring high-speed data processing. The device's electrical characteristics include a core voltage supply range of 1.0V to 1.35V and a maximum junction temperature of 125°C, which are critical for maintaining performance and reliability under operational stress. Engineers considering this FPGA should note its programmable I/O elements, which provide flexibility in interfacing with other components. The device is packaged in a 1517-BBGA format, facilitating integration into various designs. Overall, the 5SGSMD8K2F40C2N is a robust option for projects that demand high-speed processing and adaptability in a range of environmental conditions.

Datasheet Summary
Powered by GS/AI

The 5SGSMD8K2F40C2N is a member of the Stratix V family of FPGAs from Quarktwin Technology Ltd. It features a core speed grade of -2, which is designed for high-performance applications. The device supports various operating conditions, including commercial and industrial temperature grades, ensuring versatility in deployment. This FPGA is equipped with advanced transceiver capabilities, allowing for data rates up to 12.5 Gbps, making it suitable for applications requiring high-speed data processing. The device's electrical characteristics include a core voltage supply range of 1.0V to 1.35V and a maximum junction temperature of 125°C, which are critical for maintaining performance and reliability under operational stress. Engineers considering this FPGA should note its programmable I/O elements, which provide flexibility in interfacing with other components. The device is packaged in a 1517-BBGA format, facilitating integration into various designs. Overall, the 5SGSMD8K2F40C2N is a robust option for projects that demand high-speed processing and adaptability in a range of environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 5SGSMD8K2F40C2N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5SGSMD8K2F40C2N-ND
FPGAs (Field Programmable Gate Array) 5SGSMD8K2F40C2N-ND
Stratix® V GS Field Programmable Gate Array (FPGA) IC 696 51200000 695000 1517-BBGA, FCBGA

Stratix® V GS Field Programmable Gate Array (FPGA) IC 696 51200000 695000 1517-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5SGSMD8K2F40C2N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5SGSMD8K2F40C2N
Embedded - FPGAs (Field Programmable Gate Array) 5SGSMD8K2F40C2N
IC FPGA 696 I/O 1517FBGA

IC FPGA 696 I/O 1517FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5SGSMD8K2F40C2N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5SGSMD8K2F40C2N
FPGAs (Field Programmable Gate Array) 5SGSMD8K2F40C2N
Stratix® V GS Field Programmable Gate Array (FPGA) IC 696 51200000 695000 1517-BBGA, FCBGA

Stratix® V GS Field Programmable Gate Array (FPGA) IC 696 51200000 695000 1517-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5SGSMD8K2F40C2N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5SGSMD8K2F40C2N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5SGSMD8K2F40C2N
IC FPGA 696 I/O 1517FBGA

IC FPGA 696 I/O 1517FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5SGSMD8K2F40C2N
FPGA - Field Programmable Gate Array 5SGSMD8K2F40C2N
FPGA - Field Programmable Gate Array FPGA - Stratix V GS 2567 LABs 696 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix V GS 2567 LABs 696 IOs

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 5SGSMD8K2F40C2N-ND 5SGSMD8K2F40C2N 5SGSMD8K2F40C2N 5SGSMD8K2F40C2N 5SGSMD8K2F40C2N
Product Name FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 1517-BBGA, FCBGA Other; 1517-BBGA, FCBGA
Pins 1517
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 695000 695000
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details