Intel Corporation FPGAs (Field Programmable Gate Array) 5SGSMD5H2F35C2LN

Description
Stratix® V GS Field Programmable Gate Array (FPGA) IC 552 39936000 457000 1152-BBGA, FCBGA
Request a Quote
Description
Stratix® V GS Field Programmable Gate Array (FPGA) IC 552 39936000 457000 1152-BBGA, FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5SGSMD5H2F35C2LN is part of the Stratix V family of FPGAs from Altera, featuring a 28-nm architecture. This device is designed for high-performance applications, offering integrated transceivers capable of data rates up to 28.05 Gbps. It supports a variety of bandwidth-centric applications, including PCI Express Gen3 and data-intensive tasks for 40G/100G systems. The FPGA includes a range of integrated hard intellectual property blocks, enhancing its versatility for different application needs. The Stratix V family includes multiple variants, with the GS variant specifically optimized for digital signal processing applications, providing a significant number of variable precision DSP blocks. This device is suitable for use in sectors such as military communications, high-performance computing, and optical transport. The 5SGSMD5H2F35C2LN also supports features like partial reconfiguration and automatic error detection, making it a robust choice for complex designs.

Datasheet Summary
Powered by GS/AI

The 5SGSMD5H2F35C2LN is part of the Stratix V family of FPGAs from Altera, featuring a 28-nm architecture. This device is designed for high-performance applications, offering integrated transceivers capable of data rates up to 28.05 Gbps. It supports a variety of bandwidth-centric applications, including PCI Express Gen3 and data-intensive tasks for 40G/100G systems. The FPGA includes a range of integrated hard intellectual property blocks, enhancing its versatility for different application needs. The Stratix V family includes multiple variants, with the GS variant specifically optimized for digital signal processing applications, providing a significant number of variable precision DSP blocks. This device is suitable for use in sectors such as military communications, high-performance computing, and optical transport. The 5SGSMD5H2F35C2LN also supports features like partial reconfiguration and automatic error detection, making it a robust choice for complex designs.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 5SGSMD5H2F35C2LN-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5SGSMD5H2F35C2LN-ND
FPGAs (Field Programmable Gate Array) 5SGSMD5H2F35C2LN-ND
Stratix® V GS Field Programmable Gate Array (FPGA) IC 552 39936000 457000 1152-BBGA, FCBGA

Stratix® V GS Field Programmable Gate Array (FPGA) IC 552 39936000 457000 1152-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5SGSMD5H2F35C2LN - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5SGSMD5H2F35C2LN
Embedded - FPGAs (Field Programmable Gate Array) 5SGSMD5H2F35C2LN
IC FPGA 552 I/O 1152FBGA

IC FPGA 552 I/O 1152FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5SGSMD5H2F35C2LN
FPGA - Field Programmable Gate Array 5SGSMD5H2F35C2LN
FPGA - Field Programmable Gate Array FPGA - Stratix V GS 2014 LABS 552 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix V GS 2014 LABS 552 IOs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5SGSMD5H2F35C2LN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5SGSMD5H2F35C2LN
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5SGSMD5H2F35C2LN
IC FPGA 552 I/O 1152FBGA

IC FPGA 552 I/O 1152FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - 5SGSMD5H2F35C2LN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5SGSMD5H2F35C2LN
FPGAs (Field Programmable Gate Array) 5SGSMD5H2F35C2LN
Stratix® V GS Field Programmable Gate Array (FPGA) IC 552 39936000 457000 1152-BBGA, FCBGA

Stratix® V GS Field Programmable Gate Array (FPGA) IC 552 39936000 457000 1152-BBGA, FCBGA

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 5SGSMD5H2F35C2LN-ND 5SGSMD5H2F35C2LN 5SGSMD5H2F35C2LN 5SGSMD5H2F35C2LN 5SGSMD5H2F35C2LN
Product Name FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; 1152-BBGA, FCBGA Other; 1152-BBGA, FCBGA
Pins 1152
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 457000 457000
Unlock Full Specs
to access all available technical data