Intel Corporation FPGAs (Field Programmable Gate Array) 5SGSMD3H3F35C2N

Description
Stratix® V GS Field Programmable Gate Array (FPGA) IC 432 13312000 236000 1152-BBGA, FCBGA
Request a Quote
Description
Stratix® V GS Field Programmable Gate Array (FPGA) IC 432 13312000 236000 1152-BBGA, FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5SGSMD3H3F35C2N is part of the Stratix V family of FPGAs from Lingto Electronic Limited, featuring a 28-nm architecture. This device is designed for high-performance applications, offering integrated transceivers capable of data rates up to 28.05 Gbps. It supports a variety of bandwidth-centric applications, including PCI Express Gen3 and data-intensive tasks for 40G/100G systems. The FPGA includes a range of integrated hard intellectual property blocks, enhancing its versatility for different application needs. The device is optimized for high-precision digital signal processing and can be used in both prototyping and production environments, with a pathway to HardCopy V ASICs for higher volume applications.

Datasheet Summary
Powered by GS/AI

The 5SGSMD3H3F35C2N is part of the Stratix V family of FPGAs from Lingto Electronic Limited, featuring a 28-nm architecture. This device is designed for high-performance applications, offering integrated transceivers capable of data rates up to 28.05 Gbps. It supports a variety of bandwidth-centric applications, including PCI Express Gen3 and data-intensive tasks for 40G/100G systems. The FPGA includes a range of integrated hard intellectual property blocks, enhancing its versatility for different application needs. The device is optimized for high-precision digital signal processing and can be used in both prototyping and production environments, with a pathway to HardCopy V ASICs for higher volume applications.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 5SGSMD3H3F35C2N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5SGSMD3H3F35C2N-ND
FPGAs (Field Programmable Gate Array) 5SGSMD3H3F35C2N-ND
Stratix® V GS Field Programmable Gate Array (FPGA) IC 432 13312000 236000 1152-BBGA, FCBGA

Stratix® V GS Field Programmable Gate Array (FPGA) IC 432 13312000 236000 1152-BBGA, FCBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5SGSMD3H3F35C2N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5SGSMD3H3F35C2N
FPGAs (Field Programmable Gate Array) 5SGSMD3H3F35C2N
Stratix® V GS Field Programmable Gate Array (FPGA) IC 432 13312000 236000 1152-BBGA, FCBGA

Stratix® V GS Field Programmable Gate Array (FPGA) IC 432 13312000 236000 1152-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5SGSMD3H3F35C2N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5SGSMD3H3F35C2N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5SGSMD3H3F35C2N
IC FPGA 432 I/O 1152FBGA

IC FPGA 432 I/O 1152FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - 5SGSMD3H3F35C2N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5SGSMD3H3F35C2N
Embedded - FPGAs (Field Programmable Gate Array) 5SGSMD3H3F35C2N
IC FPGA 432 I/O 1152FBGA

IC FPGA 432 I/O 1152FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5SGSMD3H3F35C2N
FPGA - Field Programmable Gate Array 5SGSMD3H3F35C2N
FPGA - Field Programmable Gate Array FPGA - Stratix V GS 688 LABs 432 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix V GS 688 LABs 432 IOs

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 5SGSMD3H3F35C2N-ND 5SGSMD3H3F35C2N 5SGSMD3H3F35C2N 5SGSMD3H3F35C2N 5SGSMD3H3F35C2N
Product Name FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 1152-BBGA, FCBGA Other; 1152-BBGA, FCBGA
Pins 1152
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 236000 236000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - ICE65L01F-TCB81I - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 1280
User I/Os 63 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details