Intel Corporation FPGAs (Field Programmable Gate Array) 5SGSMD6K2F40C3N

Description
Stratix® V GS Field Programmable Gate Array (FPGA) IC 696 46080000 583000 1517-BBGA, FCBGA
Request a Quote
Description
Stratix® V GS Field Programmable Gate Array (FPGA) IC 696 46080000 583000 1517-BBGA, FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5SGSMD6K2F40C3N is a member of the Stratix V FPGA family from Lingto Electronic Limited, designed for high-performance applications. It features a total of 696 I/O pins and is packaged in a 1517FBGA format. This FPGA supports various core speed grades, including commercial and industrial options, allowing for flexibility in performance and thermal management. The device operates within a voltage range of 1.35V for core power and has a maximum junction temperature of 125°C. It is suitable for applications requiring robust transceiver capabilities, with support for high data rates up to 14.1 Gbps on certain channels. The device is also designed to meet stringent electrical and switching characteristics, ensuring reliable operation in demanding environments.

Datasheet Summary
Powered by GS/AI

The 5SGSMD6K2F40C3N is a member of the Stratix V FPGA family from Lingto Electronic Limited, designed for high-performance applications. It features a total of 696 I/O pins and is packaged in a 1517FBGA format. This FPGA supports various core speed grades, including commercial and industrial options, allowing for flexibility in performance and thermal management. The device operates within a voltage range of 1.35V for core power and has a maximum junction temperature of 125°C. It is suitable for applications requiring robust transceiver capabilities, with support for high data rates up to 14.1 Gbps on certain channels. The device is also designed to meet stringent electrical and switching characteristics, ensuring reliable operation in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 5SGSMD6K2F40C3N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5SGSMD6K2F40C3N-ND
FPGAs (Field Programmable Gate Array) 5SGSMD6K2F40C3N-ND
Stratix® V GS Field Programmable Gate Array (FPGA) IC 696 46080000 583000 1517-BBGA, FCBGA

Stratix® V GS Field Programmable Gate Array (FPGA) IC 696 46080000 583000 1517-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5SGSMD6K2F40C3N
FPGA - Field Programmable Gate Array 5SGSMD6K2F40C3N
FPGA - Field Programmable Gate Array FPGA - Stratix V GS 2320 LABs 696 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix V GS 2320 LABs 696 IOs

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5SGSMD6K2F40C3N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5SGSMD6K2F40C3N
Embedded - FPGAs (Field Programmable Gate Array) 5SGSMD6K2F40C3N
IC FPGA 696 I/O 1517FBGA

IC FPGA 696 I/O 1517FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5SGSMD6K2F40C3N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5SGSMD6K2F40C3N
FPGAs (Field Programmable Gate Array) 5SGSMD6K2F40C3N
Stratix® V GS Field Programmable Gate Array (FPGA) IC 696 46080000 583000 1517-BBGA, FCBGA

Stratix® V GS Field Programmable Gate Array (FPGA) IC 696 46080000 583000 1517-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5SGSMD6K2F40C3N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5SGSMD6K2F40C3N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5SGSMD6K2F40C3N
IC FPGA 696 I/O 1517FBGA

IC FPGA 696 I/O 1517FBGA

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 5SGSMD6K2F40C3N-ND 5SGSMD6K2F40C3N 5SGSMD6K2F40C3N 5SGSMD6K2F40C3N 5SGSMD6K2F40C3N
Product Name FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1517-BBGA, FCBGA Other; 1517-BBGA, FCBGA
Pins 1517
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 583000 583000
Unlock Full Specs
to access all available technical data