L-com, Inc. Fibre Optic Cable Assembly, Lc To Lc, 9/125Um, 1M; Fibre Optic Connector A L-Com SFOBILC-01

Description
FIBRE OPTIC CABLE ASSEMBLY, LC TO LC, 9/125UM, 1M; Fibre Optic Connector A:LC; Fibre Optic Connector B:LC; No. of Fibers:1Fibres; Fibre Type:Singlemode; Lead Length - Metric:1m; Fibre Diameter:9µm / 125µm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FIBRE OPTIC CABLE ASSEMBLY, LC TO LC, 9/125UM, 1M; Fibre Optic Connector A:LC; Fibre Optic Connector B:LC; No. of Fibers:1Fibres; Fibre Type:Singlemode; Lead Length - Metric:1m; Fibre Diameter:9µm / 125µm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fibre Optic Cable Assembly, Lc To Lc, 9/125Um, 1M; Fibre Optic Connector A L-Com - 23T8453 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Optic Cable Assembly, Lc To Lc, 9/125Um, 1M; Fibre Optic Connector A L-Com
23T8453
Fibre Optic Cable Assembly, Lc To Lc, 9/125Um, 1M; Fibre Optic Connector A L-Com 23T8453
FIBRE OPTIC CABLE ASSEMBLY, LC TO LC, 9/125UM, 1M; Fibre Optic Connector A:LC; Fibre Optic Connector B:LC; No. of Fibers:1Fibres; Fibre Type:Singlemode; Lead Length - Metric:1m; Fibre Diameter:9µm / 125µm; Product Range:- RoHS Compliant: Yes

FIBRE OPTIC CABLE ASSEMBLY, LC TO LC, 9/125UM, 1M; Fibre Optic Connector A:LC; Fibre Optic Connector B:LC; No. of Fibers:1Fibres; Fibre Type:Singlemode; Lead Length - Metric:1m; Fibre Diameter:9µm / 125µm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 23T8453
Product Name Fibre Optic Cable Assembly, Lc To Lc, 9/125Um, 1M; Fibre Optic Connector A L-Com
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products