L-com, Inc. Fibre Optic Cable Assembly, 9/125Um, 5M; Fibre Optic Connector A L-Com SFOBILC-05

Description
FIBRE OPTIC CABLE ASSEMBLY, 9/125UM, 5M; Fibre Optic Connector A:LC; Fibre Optic Connector B:LC; No. of Fibers:1Fibres; Fibre Type:Singlemode; Lead Length - Metric:5m; Fibre Diameter:9µm / 125µm; Product Range:-; Cable Length:5m RoHS Compliant: Yes
Datasheet
Description
FIBRE OPTIC CABLE ASSEMBLY, 9/125UM, 5M; Fibre Optic Connector A:LC; Fibre Optic Connector B:LC; No. of Fibers:1Fibres; Fibre Type:Singlemode; Lead Length - Metric:5m; Fibre Diameter:9µm / 125µm; Product Range:-; Cable Length:5m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fibre Optic Cable Assembly, 9/125Um, 5M; Fibre Optic Connector A L-Com - 23T8454 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Optic Cable Assembly, 9/125Um, 5M; Fibre Optic Connector A L-Com
23T8454
Fibre Optic Cable Assembly, 9/125Um, 5M; Fibre Optic Connector A L-Com 23T8454
FIBRE OPTIC CABLE ASSEMBLY, 9/125UM, 5M; Fibre Optic Connector A:LC; Fibre Optic Connector B:LC; No. of Fibers:1Fibres; Fibre Type:Singlemode; Lead Length - Metric:5m; Fibre Diameter:9µm / 125µm; Product Range:-; Cable Length:5m RoHS Compliant: Yes

FIBRE OPTIC CABLE ASSEMBLY, 9/125UM, 5M; Fibre Optic Connector A:LC; Fibre Optic Connector B:LC; No. of Fibers:1Fibres; Fibre Type:Singlemode; Lead Length - Metric:5m; Fibre Diameter:9µm / 125µm; Product Range:-; Cable Length:5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 23T8454
Product Name Fibre Optic Cable Assembly, 9/125Um, 5M; Fibre Optic Connector A L-Com
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
CATLine CAT 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 5
Cable Shielding Braid; Foil
View Details
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details