PS2424-25R -- PSSWITCHING 24VDC @ 24W L-COM
L-com, Inc.
Psswitching 24Vdc @ 24W L-Com
PS2424-25R
Description
PSSwitching 24VDC @ 24W
Description
PSSwitching 24VDC @ 24W
Suppliers
Psswitching 24Vdc @ 24W L-Com
66X5866
Supplier's Site
Technical Specifications
|
Product Category
|
Cable Assemblies |
|
Product Number
|
66X5866 |
|
Product Name
|
Psswitching 24Vdc @ 24W L-Com |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Cable Type
Coaxial
Cable Length
1.5 to 5 ft (4.57 to 15.24 dm)
Gender
Male-Female
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
SMA Female
View Details