PWR-24-110 -- PWR SUPPLY 24V DC 110VAC L-COM
L-com, Inc.
Pwr Supply 24V Dc 110Vac L-Com
PWR-24-110
Description
PWR SUPPLY 24V DC 110VAC
Description
PWR SUPPLY 24V DC 110VAC
Suppliers
Pwr Supply 24V Dc 110Vac L-Com
23T8213
Supplier's Site
Technical Specifications
|
Product Category
|
Cable Assemblies |
|
Product Number
|
23T8213 |
|
Product Name
|
Pwr Supply 24V Dc 110Vac L-Com |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Application
Telecommunications
Product Type
Phone Cord
Cable Type
Coaxial
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
SMA Female Bulkhead
View Details