L-com, Inc. Circular Cable Assemblies REC-M124TM-PG9R-L

Description
M12 4T-M, PG9 PNL MNT REAR, 0.2M
Request a Quote Datasheet
Description
M12 4T-M, PG9 PNL MNT REAR, 0.2M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 5073-REC-M124TM-PG9R-L-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
5073-REC-M124TM-PG9R-L-ND
Circular Cable Assemblies 5073-REC-M124TM-PG9R-L-ND
M12 4T-M, PG9 PNL MNT REAR, 0.2M

M12 4T-M, PG9 PNL MNT REAR, 0.2M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 5073-REC-M124TM-PG9R-L-ND
Product Name Circular Cable Assemblies
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3033/500-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
High Performance Cable Assemblies: Lab-Flex® Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details
VANA Test Cable to 28 GHz - NTC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details