L-com, Inc. L-com 19" Rackmount Plastic Cable Management 2U RP00011-3

Description
L-com Cable Management Panels come in 1U (1.75") & 2U (3.5") rack height options. Available with either metal D-Rings with a black powder coat finish for durability or Plastic brush fingers to manage your cabling & provide a neat and clean appearance in your network closet. This can help with troubleshooting network issues by making it easier to segregate network cablng runs into discrete groups. Same day shipping on most items; Order online today! Features Designed to fit all standard 19 IN racks and cabinets Comes in 1U (1.75") & 2U (3.5") Rack Heights Provides flexibility for cable management with a neat and clean appearance Application Data Centers Network Infrastructure LAN aggregation MDF/IDF installations
Datasheet
Description
L-com Cable Management Panels come in 1U (1.75") & 2U (3.5") rack height options. Available with either metal D-Rings with a black powder coat finish for durability or Plastic brush fingers to manage your cabling & provide a neat and clean appearance in your network closet. This can help with troubleshooting network issues by making it easier to segregate network cablng runs into discrete groups. Same day shipping on most items; Order online today! Features Designed to fit all standard 19 IN racks and cabinets Comes in 1U (1.75") & 2U (3.5") Rack Heights Provides flexibility for cable management with a neat and clean appearance Application Data Centers Network Infrastructure LAN aggregation MDF/IDF installations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
L-com 19
North Andover, MA, United States
L-com 19" Rackmount Plastic Cable Management 2U
RP00011-3
L-com 19" Rackmount Plastic Cable Management 2U RP00011-3
L-com Cable Management Panels come in 1U (1.75") & 2U (3.5") rack height options. Available with either metal D-Rings with a black powder coat finish for durability or Plastic brush fingers to manage your cabling & provide a neat and clean appearance in your network closet. This can help with troubleshooting network issues by making it easier to segregate network cablng runs into discrete groups. Same day shipping on most items; Order online today! Features Designed to fit all standard 19 IN racks and cabinets Comes in 1U (1.75") & 2U (3.5") Rack Heights Provides flexibility for cable management with a neat and clean appearance Application Data Centers Network Infrastructure LAN aggregation MDF/IDF installations

L-com Cable Management Panels come in 1U (1.75") & 2U (3.5") rack height options. Available with either metal D-Rings with a black powder coat finish for durability or Plastic brush fingers to manage your cabling & provide a neat and clean appearance in your network closet. This can help with troubleshooting network issues by making it easier to segregate network cablng runs into discrete groups. Same day shipping on most items; Order online today!

Features

  • Designed to fit all standard 19 IN racks and cabinets
  • Comes in 1U (1.75") & 2U (3.5") Rack Heights
  • Provides flexibility for cable management with a neat and clean appearance

Application

  • Data Centers
  • Network Infrastructure
  • LAN aggregation
  • MDF/IDF installations
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Cable Assemblies
Product Number RP00011-3
Product Name L-com 19" Rackmount Plastic Cable Management 2U
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
13+13 Pos. Female DIL 28 AWG Cable Assembly, 300mm, single-end, Screw-Lok - G125-FC22668F2-0300L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Fieldbus adapter - FBA-CO-SUB-9-M12 - Festo Corporation
Specs
Cable Length 0.3281 ft (1 dm)
Connector Type Sub-D
Rated Temperature -5 to 50 C (23 to 122 F)
View Details