PSU-IEC-12VDC-5A -- ADDER IEC PS 12V DC 5A L-COM
L-com, Inc.
Adder Iec Ps 12V Dc 5A L-Com
PSU-IEC-12VDC-5A
Description
ADDER IEC PS 12V DC 5A
Description
ADDER IEC PS 12V DC 5A
Technical Specifications
|
Product Category
|
Cable Assemblies |
|
Product Number
|
94AC9908 |
|
Product Name
|
Adder Iec Ps 12V Dc 5A L-Com |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Cable Type
Coaxial
Cable Length
1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
BNC; BNC Male
View Details